PHD Manufacturing, Inc. Beam Clamp 625 9107PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 7 INCH W MAX. JAW CAPACITY 4300 LB LOAD CAPACITY 4300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1 INCH WEIGHT 9.26 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 7 INCH W MAX. JAW CAPACITY 4300 LB LOAD CAPACITY 4300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1 INCH WEIGHT 9.26 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 9107PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 9107PL
Beam Clamp 625 9107PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 7 INCH W MAX. JAW CAPACITY 4300 LB LOAD CAPACITY 4300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1 INCH WEIGHT 9.26 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 7 INCH W MAX. JAW CAPACITY
  • 4300 LB LOAD CAPACITY
  • 4300 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 1 INCH
  • WEIGHT 9.26 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 9107PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

HDV1500/FA Hold Down Vertical Clamp - 72108 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 1543 lbs (700 kg)
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.2362 to 0.4724 inch (6 to 12 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Clamps - 254771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
Pipe Clamp - 551 0150EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 250 lbs (113 kg)
View Details