PHD Manufacturing, Inc. Pipe Hanger 455 1200PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL 8 MIN. PIPE SIZE - FRACTIONAL 8 MAX. PIPE SIZE - FRACTIONAL 203.2 MIN. PIPE SIZE IN MM 203.2 MAX. PIPE SIZE IN MM 7/8 INCH HANGER MOUNTING SIZE WEIGHT 6.66 LB SHIELD SIZE 8-5/8 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL 8 MIN. PIPE SIZE - FRACTIONAL 8 MAX. PIPE SIZE - FRACTIONAL 203.2 MIN. PIPE SIZE IN MM 203.2 MAX. PIPE SIZE IN MM 7/8 INCH HANGER MOUNTING SIZE WEIGHT 6.66 LB SHIELD SIZE 8-5/8 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 455 1200PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
455 1200PL
Pipe Hanger 455 1200PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL 8 MIN. PIPE SIZE - FRACTIONAL 8 MAX. PIPE SIZE - FRACTIONAL 203.2 MIN. PIPE SIZE IN MM 203.2 MAX. PIPE SIZE IN MM 7/8 INCH HANGER MOUNTING SIZE WEIGHT 6.66 LB SHIELD SIZE 8-5/8 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • 8 INCH MIN. PIPE SIZE
  • 8 INCH MAX. PIPE SIZE
  • 8 MIN. PIPE SIZE - DECIMAL
  • 8 MAX. PIPE SIZE - DECIMAL
  • 8 MIN. PIPE SIZE - FRACTIONAL
  • 8 MAX. PIPE SIZE - FRACTIONAL
  • 203.2 MIN. PIPE SIZE IN MM
  • 203.2 MAX. PIPE SIZE IN MM
  • 7/8 INCH HANGER MOUNTING SIZE
  • WEIGHT 6.66 LB
  • SHIELD SIZE 8-5/8 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS
  • ITEMS/FEATURES PRE GALVANIZED SHIELD
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 455 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 455 1200PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Pipe Hanger - 154 0500PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features Coated
Maximum Load 1000 lbs (454 kg)
View Details
Channel Conduit/Cable Clamp - P2558-05 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 500 lbs (227 kg)
Pipe Size 0.50 inch (12.70 mm)
View Details
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details