Producto Electric Corp. Conduit To Rod Clamp 53D

Description
BRASS MATERIAL 0.6 INCH W SIZE GROUND CONDUCTOR TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION 5/8 INCH, 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE APPLICABLE STANDARD NEMA FB-1 WITH BRASS SCREW 53 MODEL
Datasheet
Description
BRASS MATERIAL 0.6 INCH W SIZE GROUND CONDUCTOR TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION 5/8 INCH, 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE APPLICABLE STANDARD NEMA FB-1 WITH BRASS SCREW 53 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - 53D - Producto Electric Corp.
Orangeburg, NY, USA
Conduit To Rod Clamp
53D
Conduit To Rod Clamp 53D
BRASS MATERIAL 0.6 INCH W SIZE GROUND CONDUCTOR TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION 5/8 INCH, 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE APPLICABLE STANDARD NEMA FB-1 WITH BRASS SCREW 53 MODEL
  • BRASS MATERIAL
  • 0.6 INCH W SIZE
  • GROUND CONDUCTOR TO ROD, DIRECT BURIAL USED ON
  • (1) HEX HEAD SCREW INSTALLATION
  • 5/8 INCH, 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • WITH BRASS SCREW
  • 53 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number 53D
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Conduit Hanger - PB6H2B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.00 inch (25.40 mm)
View Details
Channel Conduit/Cable Clamp - P2059 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 4.62 inch (117.47 mm)
View Details
Conduit To Rod Clamp - B56B - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction SOLID BRASS
Pipe Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details