PHD Manufacturing, Inc. Pipe Hanger 510R3100EG

Description
EXTENSION, SPLIT, ROD MOUNT TYPE MALLEABLE IRON MATERIAL ELECTRO GALVANIZED FINISH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE 1 MIN. PIPE SIZE - DECIMAL 1 MAX. PIPE SIZE - DECIMAL 1 MIN. PIPE SIZE - FRACTIONAL 1 MAX. PIPE SIZE - FRACTIONAL 25.4 MIN. PIPE SIZE IN MM 25.4 MAX. PIPE SIZE IN MM 180 LOAD RATING IN LB A-A-1192A TYPE 12, MSS-SP-69 TYPE 12 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.18 LB CENTER LINE DISTANCE 1-1/8 INCH ITEMS/FEATURES BOLT THREAD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 510R MODEL
Datasheet
Description
EXTENSION, SPLIT, ROD MOUNT TYPE MALLEABLE IRON MATERIAL ELECTRO GALVANIZED FINISH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE 1 MIN. PIPE SIZE - DECIMAL 1 MAX. PIPE SIZE - DECIMAL 1 MIN. PIPE SIZE - FRACTIONAL 1 MAX. PIPE SIZE - FRACTIONAL 25.4 MIN. PIPE SIZE IN MM 25.4 MAX. PIPE SIZE IN MM 180 LOAD RATING IN LB A-A-1192A TYPE 12, MSS-SP-69 TYPE 12 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.18 LB CENTER LINE DISTANCE 1-1/8 INCH ITEMS/FEATURES BOLT THREAD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 510R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 510R3100EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
510R3100EG
Pipe Hanger 510R3100EG
EXTENSION, SPLIT, ROD MOUNT TYPE MALLEABLE IRON MATERIAL ELECTRO GALVANIZED FINISH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE 1 MIN. PIPE SIZE - DECIMAL 1 MAX. PIPE SIZE - DECIMAL 1 MIN. PIPE SIZE - FRACTIONAL 1 MAX. PIPE SIZE - FRACTIONAL 25.4 MIN. PIPE SIZE IN MM 25.4 MAX. PIPE SIZE IN MM 180 LOAD RATING IN LB A-A-1192A TYPE 12, MSS-SP-69 TYPE 12 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.18 LB CENTER LINE DISTANCE 1-1/8 INCH ITEMS/FEATURES BOLT THREAD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 510R MODEL
  • EXTENSION, SPLIT, ROD MOUNT TYPE
  • MALLEABLE IRON MATERIAL
  • ELECTRO GALVANIZED FINISH
  • 1 INCH MIN. PIPE SIZE
  • 1 INCH MAX. PIPE SIZE
  • 1 MIN. PIPE SIZE - DECIMAL
  • 1 MAX. PIPE SIZE - DECIMAL
  • 1 MIN. PIPE SIZE - FRACTIONAL
  • 1 MAX. PIPE SIZE - FRACTIONAL
  • 25.4 MIN. PIPE SIZE IN MM
  • 25.4 MAX. PIPE SIZE IN MM
  • 180 LOAD RATING IN LB
  • A-A-1192A TYPE 12, MSS-SP-69 TYPE 12 APPLICABLE STANDARD
  • 180 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • WEIGHT 0.18 LB
  • CENTER LINE DISTANCE 1-1/8 INCH
  • ITEMS/FEATURES BOLT THREAD
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 510R MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 510R3100EG
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Hanger - 440 0125PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 250 lbs (113 kg)
View Details
Conduit Hanger - PMH0WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details