PHD Manufacturing, Inc. Pipe Hanger 455 0100PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 50.8 MIN. PIPE SIZE IN MM 50.8 MAX. PIPE SIZE IN MM 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.95 LB SHIELD SIZE 2-3/8 INCH INNER DIAMETER X 8 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 50.8 MIN. PIPE SIZE IN MM 50.8 MAX. PIPE SIZE IN MM 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.95 LB SHIELD SIZE 2-3/8 INCH INNER DIAMETER X 8 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 455 0100PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
455 0100PL
Pipe Hanger 455 0100PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 50.8 MIN. PIPE SIZE IN MM 50.8 MAX. PIPE SIZE IN MM 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.95 LB SHIELD SIZE 2-3/8 INCH INNER DIAMETER X 8 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • 2 INCH MIN. PIPE SIZE
  • 2 INCH MAX. PIPE SIZE
  • 2 MIN. PIPE SIZE - DECIMAL
  • 2 MAX. PIPE SIZE - DECIMAL
  • 2 MIN. PIPE SIZE - FRACTIONAL
  • 2 MAX. PIPE SIZE - FRACTIONAL
  • 50.8 MIN. PIPE SIZE IN MM
  • 50.8 MAX. PIPE SIZE IN MM
  • 3/8 INCH HANGER MOUNTING SIZE
  • WEIGHT 0.95 LB
  • SHIELD SIZE 2-3/8 INCH INNER DIAMETER X 8 INCH LENGTH X 18 GAUGE THICKNESS
  • ITEMS/FEATURES PRE GALVANIZED SHIELD
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 455 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 455 0100PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Hanger - 440 0100PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 250 lbs (113 kg)
View Details
Conduit To Rod Clamp - CG4175 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 4.00 inch (101.60 mm)
View Details