ILSCO Corporation Conduit To Rod Clamp CGRC-68

Description
COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 1.118 INCH L X 0.645 INCH W X 1.543 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 3/4 INCH ROD SIZE CGRC MODEL
Datasheet
Description
COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 1.118 INCH L X 0.645 INCH W X 1.543 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 3/4 INCH ROD SIZE CGRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CGRC-68 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
CGRC-68
Conduit To Rod Clamp CGRC-68
COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 1.118 INCH L X 0.645 INCH W X 1.543 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 3/4 INCH ROD SIZE CGRC MODEL
  • COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL
  • 1.118 INCH L X 0.645 INCH W X 1.543 INCH H SIZE
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD SCREW INSTALLATION
  • UL 467, CSA APPROVAL
  • 10 TO 2 AWG CONDUCTOR SIZE
  • 3/4 INCH ROD SIZE
  • CGRC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number CGRC-68
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Pipe Clamp - P2046 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Hanger - 1150400EG - Pentair, Inc.
Specs
Hanger Type J-Hanger
Maximum Load 650 lbs (295 kg)
Pipe Size 4.00 inch (101.60 mm)
View Details
Conduit To Rod Clamp - BGRC-48 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze, Stainless Steel/Silicone Bronze Hardware
Features UL Listed
View Details