Madison Electric Products Rigid/EMT Conduit Support 345

Description
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
Datasheet
Description
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Support - 345 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Support
345
Rigid/EMT Conduit Support 345
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
  • RIGHT ANGLE TYPE
  • MALLEABLE IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 345
Product Name Rigid/EMT Conduit Support
Support Type Pipe Support; Rigid/EMT Conduit Support
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Hanger - PB6H6B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 2.50 inch (63.50 mm)
View Details
Constant Hanger Type 11 - 11 66 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Conduit Hanger - C7B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 165 lbs (74.83 kg)
View Details