CLEVIS, ROD MOUNT TYPE
LOW CARBON STEEL MATERIAL
ELECTRO GALVANIZED FINISH
22-1/8 INCH
16 INCH MIN. PIPE SIZE
16 INCH MAX. PIPE SIZE
16 MIN. PIPE SIZE - DECIMAL
16 MAX. PIPE SIZE - DECIMAL
16 MIN. PIPE SIZE - FRACTIONAL
16 MAX. PIPE SIZE - FRACTIONAL
406.4 MIN. PIPE SIZE IN MM
406.4 MAX. PIPE SIZE IN MM
4600 LOAD RATING IN LB
UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD
4600 LB LOAD RATING
1 INCH HANGER MOUNTING SIZE
WEIGHT 20.85 LB
TOP BAND SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS
BOTTOM BAND SIZE 2-1/2 INCH WIDTH X 1/4 INCH THICKNESS
ADJUSTABLE HEIGHT 2-5/8 INCH
CENTER LINE DISTANCE 14-1/8 INCH
1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
LOAD RATING IN LB - UOM LB
MAXIMUM PIPE SIZE - DECIMAL - UOM IN
MAXIMUM PIPE SIZE IN MM - UOM MM
MINIMUM PIPE SIZE - DECIMAL - UOM IN
MINIMUM PIPE SIZE IN MM - UOM MM
451 MODEL
PHD Manufacturing, Inc.
Done
Datasheet
Description
CLEVIS, ROD MOUNT TYPE
LOW CARBON STEEL MATERIAL
ELECTRO GALVANIZED FINISH
22-1/8 INCH
16 INCH MIN. PIPE SIZE
16 INCH MAX. PIPE SIZE
16 MIN. PIPE SIZE - DECIMAL
16 MAX. PIPE SIZE - DECIMAL
16 MIN. PIPE SIZE - FRACTIONAL
16 MAX. PIPE SIZE - FRACTIONAL
406.4 MIN. PIPE SIZE IN MM
406.4 MAX. PIPE SIZE IN MM
4600 LOAD RATING IN LB
UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD
4600 LB LOAD RATING
1 INCH HANGER MOUNTING SIZE
WEIGHT 20.85 LB
TOP BAND SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS
BOTTOM BAND SIZE 2-1/2 INCH WIDTH X 1/4 INCH THICKNESS
ADJUSTABLE HEIGHT 2-5/8 INCH
CENTER LINE DISTANCE 14-1/8 INCH
1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
LOAD RATING IN LB - UOM LB
MAXIMUM PIPE SIZE - DECIMAL - UOM IN
MAXIMUM PIPE SIZE IN MM - UOM MM
MINIMUM PIPE SIZE - DECIMAL - UOM IN
MINIMUM PIPE SIZE IN MM - UOM MM
451 MODEL
CLEVIS, ROD MOUNT TYPE
LOW CARBON STEEL MATERIAL
ELECTRO GALVANIZED FINISH
22-1/8 INCH
16 INCH MIN. PIPE SIZE
16 INCH MAX. PIPE SIZE
16 MIN. PIPE SIZE - DECIMAL
16 MAX. PIPE SIZE - DECIMAL
16 MIN. PIPE SIZE - FRACTIONAL
16 MAX. PIPE SIZE - FRACTIONAL
406.4 MIN. PIPE SIZE IN MM
406.4 MAX. PIPE SIZE IN MM
4600 LOAD RATING IN LB
UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD
4600 LB LOAD RATING
1 INCH HANGER MOUNTING SIZE
WEIGHT 20.85 LB
TOP BAND SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS
BOTTOM BAND SIZE 2-1/2 INCH WIDTH X 1/4 INCH THICKNESS
ADJUSTABLE HEIGHT 2-5/8 INCH
CENTER LINE DISTANCE 14-1/8 INCH
1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
LOAD RATING IN LB - UOM LB
MAXIMUM PIPE SIZE - DECIMAL - UOM IN
MAXIMUM PIPE SIZE IN MM - UOM MM
MINIMUM PIPE SIZE - DECIMAL - UOM IN
MINIMUM PIPE SIZE IN MM - UOM MM
451 MODEL
CLEVIS, ROD MOUNT TYPE
LOW CARBON STEEL MATERIAL
ELECTRO GALVANIZED FINISH
22-1/8 INCH
16 INCH MIN. PIPE SIZE
16 INCH MAX. PIPE SIZE
16 MIN. PIPE SIZE - DECIMAL
16 MAX. PIPE SIZE - DECIMAL
16 MIN. PIPE SIZE - FRACTIONAL
16 MAX. PIPE SIZE - FRACTIONAL
406.4 MIN. PIPE SIZE IN MM
406.4 MAX. PIPE SIZE IN MM
4600 LOAD RATING IN LB
UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD
4600 LB LOAD RATING
1 INCH HANGER MOUNTING SIZE
WEIGHT 20.85 LB
TOP BAND SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS
BOTTOM BAND SIZE 2-1/2 INCH WIDTH X 1/4 INCH THICKNESS