Lisega SE Riser Clamp Type 45 45 05 ..

Description
With the Riser Clamp Type 45, the lower range suited to this design is covered. Connection to the vertical piping is made via the shear lugs welded to the pipe. The design and application of the lugs is the responsibility of the piping manufacturer.
Datasheet
Description
With the Riser Clamp Type 45, the lower range suited to this design is covered. Connection to the vertical piping is made via the shear lugs welded to the pipe. The design and application of the lugs is the responsibility of the piping manufacturer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Riser Clamp Type 45 - 45 05 .. - Lisega SE
Neven, Germany
Riser Clamp Type 45
45 05 ..
Riser Clamp Type 45 45 05 ..
With the Riser Clamp Type 45, the lower range suited to this design is covered. Connection to the vertical piping is made via the shear lugs welded to the pipe. The design and application of the lugs is the responsibility of the piping manufacturer.

With the Riser Clamp Type 45, the lower range suited to this design is covered.

Connection to the vertical piping is made via the shear lugs welded to the pipe. The design and application of the lugs is the responsibility of the piping manufacturer.

Datasheet

Technical Specifications

  Lisega SE
Product Category Pipe Hangers and Conduit Hangers
Product Number 45 05 ..
Product Name Riser Clamp Type 45
Support Type Riser Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Constant Support Type 16 - 16 13 15 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Conduit Hanger - 2140 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details
Tru-Balance 1200EC Insulated Saddles - 1200EC-5.0-.5 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 5.00 inch (127.00 mm)
View Details