Minerallac Company Conduit Hanger C2B

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.87 INCH L X 1.35 INCH W X 2.5 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH MOUNTING HOLE SIZE 60 LB LOAD CAPACITY 1 INCH RIGID/IMC/EMT CONDUIT TYPE NUMBER OF HOLES 3 NUMBER OF MOUNTING HOLES 1 INCLUDES NUT AND BOLT
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.87 INCH L X 1.35 INCH W X 2.5 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH MOUNTING HOLE SIZE 60 LB LOAD CAPACITY 1 INCH RIGID/IMC/EMT CONDUIT TYPE NUMBER OF HOLES 3 NUMBER OF MOUNTING HOLES 1 INCLUDES NUT AND BOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - C2B - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
C2B
Conduit Hanger C2B
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.87 INCH L X 1.35 INCH W X 2.5 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH MOUNTING HOLE SIZE 60 LB LOAD CAPACITY 1 INCH RIGID/IMC/EMT CONDUIT TYPE NUMBER OF HOLES 3 NUMBER OF MOUNTING HOLES 1 INCLUDES NUT AND BOLT
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 0.87 INCH L X 1.35 INCH W X 2.5 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 1/4 INCH MOUNTING HOLE SIZE
  • 60 LB LOAD CAPACITY
  • 1 INCH RIGID/IMC/EMT CONDUIT TYPE
  • NUMBER OF HOLES 3
  • NUMBER OF MOUNTING HOLES 1
  • INCLUDES NUT AND BOLT
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number C2B
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Conduit To Rod Clamp - CGRC-48 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Cast Bronze, Stainless Steel Hardware
Features UL Listed
View Details
Angulating Constant Support Type 16 - 16 82 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Conduit Hanger - 9S - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 230 lbs (104 kg)
View Details