PHD Manufacturing, Inc. Beam Clamp 360 1050EG

Description
MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 1/2 INCH PIPE SIZE 4 INCH OVERALL DIMENSION 1-5/8 INCH LENGTH X 1-7/8 INCH HEIGHT WEIGHT 0.35 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 360 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 1/2 INCH PIPE SIZE 4 INCH OVERALL DIMENSION 1-5/8 INCH LENGTH X 1-7/8 INCH HEIGHT WEIGHT 0.35 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 360 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 360 1050EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
360 1050EG
Beam Clamp 360 1050EG
MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 1/2 INCH PIPE SIZE 4 INCH OVERALL DIMENSION 1-5/8 INCH LENGTH X 1-7/8 INCH HEIGHT WEIGHT 0.35 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 360 MODEL
  • MALLEABLE IRON MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1-1/4 INCH MAX. JAW CAPACITY
  • 1.25 MAX. JAW CAPACITY - DECIMAL
  • 1-1/4 MAX. JAW CAPACITY - FRACTIONAL
  • 500 LB LOAD CAPACITY
  • 500 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL
  • ROD SIZE 1/2 INCH
  • PIPE SIZE 4 INCH
  • OVERALL DIMENSION 1-5/8 INCH LENGTH X 1-7/8 INCH HEIGHT
  • WEIGHT 0.35 LB
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 360 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 360 1050EG
Product Name Beam Clamp
Body Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

300 LB CAP Straight Line Action Toggle Clamps - 70044 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2990 lbs (0.1356 kg)
View Details
Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 11.81 inch (0.0 to 300 mm)
Clamping Force 1102 lbs (500 kg)
View Details
Clamps - 7719357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type C clamp
Body Material Forged Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
Pipe Clamp - 521 0350EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 930 to 1040 lbs (422 to 472 kg)
View Details