PHD Manufacturing, Inc. Beam Clamp 350 1062EG

Description
U TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 600 LB LOAD CAPACITY 600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 5/8 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 1-7/8 INCH LENGTH X 1-1/2 INCH HEIGHT WEIGHT 0.39 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 350 MODEL
Datasheet
Description
U TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 600 LB LOAD CAPACITY 600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 5/8 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 1-7/8 INCH LENGTH X 1-1/2 INCH HEIGHT WEIGHT 0.39 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 350 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 350 1062EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
350 1062EG
Beam Clamp 350 1062EG
U TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 600 LB LOAD CAPACITY 600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 5/8 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 1-7/8 INCH LENGTH X 1-1/2 INCH HEIGHT WEIGHT 0.39 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 350 MODEL
  • U TYPE
  • MALLEABLE IRON MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 600 LB LOAD CAPACITY
  • 600 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL
  • ROD SIZE 5/8 INCH
  • PIPE SIZE 8 INCH
  • OVERALL DIMENSION 1-7/8 INCH LENGTH X 1-1/2 INCH HEIGHT
  • WEIGHT 0.39 LB
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 350 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 350 1062EG
Product Name Beam Clamp
Body Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Hand Knob Toggle Screws - 36304 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Beam Clamp - IPTKW WLL ton 4 - 502100402800220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 254800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Latch toggle clamp
Body Material Steel; Mild Steel
Capacity / Jaw Opening 2.76 inch (70 mm)
View Details
Beam Clamp - S7075 EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamping Force 1000 lbs (454 kg)
View Details