PHD Manufacturing, Inc. Beam Clamp S7075 EG

Description
SINGLE U TYPE ELECTROGALVANIZED FINISH 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB SUPPLIED WITH SCREW NO OVERALL DIMENSION 2-3/8 INCH LENGTH X 3 INCH WIDTH WEIGHT 0.88 LB MATERIAL THICKNESS 1/4 INCH PACKAGING QUANTITY 25 PER PACK MAXIMUM LOAD WHEN USED IN PAIRS U BOLT ROD SIZE 3/8 INCH FOR USE WITH 3-1/4 INCH STRUT LOAD CAPACITY IN LB - UOM LB 7075 MODEL
Datasheet
Description
SINGLE U TYPE ELECTROGALVANIZED FINISH 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB SUPPLIED WITH SCREW NO OVERALL DIMENSION 2-3/8 INCH LENGTH X 3 INCH WIDTH WEIGHT 0.88 LB MATERIAL THICKNESS 1/4 INCH PACKAGING QUANTITY 25 PER PACK MAXIMUM LOAD WHEN USED IN PAIRS U BOLT ROD SIZE 3/8 INCH FOR USE WITH 3-1/4 INCH STRUT LOAD CAPACITY IN LB - UOM LB 7075 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - S7075 EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
S7075 EG
Beam Clamp S7075 EG
SINGLE U TYPE ELECTROGALVANIZED FINISH 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB SUPPLIED WITH SCREW NO OVERALL DIMENSION 2-3/8 INCH LENGTH X 3 INCH WIDTH WEIGHT 0.88 LB MATERIAL THICKNESS 1/4 INCH PACKAGING QUANTITY 25 PER PACK MAXIMUM LOAD WHEN USED IN PAIRS U BOLT ROD SIZE 3/8 INCH FOR USE WITH 3-1/4 INCH STRUT LOAD CAPACITY IN LB - UOM LB 7075 MODEL
  • SINGLE U TYPE
  • ELECTROGALVANIZED FINISH
  • 1000 LB LOAD CAPACITY
  • 1000 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW NO
  • OVERALL DIMENSION 2-3/8 INCH LENGTH X 3 INCH WIDTH
  • WEIGHT 0.88 LB
  • MATERIAL THICKNESS 1/4 INCH
  • PACKAGING QUANTITY 25 PER PACK
  • MAXIMUM LOAD WHEN USED IN PAIRS
  • U BOLT ROD SIZE 3/8 INCH
  • FOR USE WITH 3-1/4 INCH STRUT
  • LOAD CAPACITY IN LB - UOM LB
  • 7075 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number S7075 EG
Product Name Beam Clamp
Clamping Force 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1,000 LB CAP Pulling Action Vertical Latch Toggle Clamps - 70035 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps); Vertical
Clamping Force 1 lbs (0.4537 kg)
View Details
Girder Clamp - Bulldog WLL ton 3 Ton -  - Certex UK
Specs
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 1253814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
Beam Clamp - 250 0037PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 400 lbs (181 kg)
View Details