PHD Manufacturing, Inc. Beam Clamp 350 0050PL

Description
U TYPE MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 1/2 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 1-11/16 INCH LENGTH X 1-1/2 INCH HEIGHT WEIGHT 0.34 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 350 MODEL
Datasheet
Description
U TYPE MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 1/2 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 1-11/16 INCH LENGTH X 1-1/2 INCH HEIGHT WEIGHT 0.34 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 350 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 350 0050PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
350 0050PL
Beam Clamp 350 0050PL
U TYPE MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 1/2 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 1-11/16 INCH LENGTH X 1-1/2 INCH HEIGHT WEIGHT 0.34 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 350 MODEL
  • U TYPE
  • MALLEABLE IRON MATERIAL
  • PLAIN/ELECTROGALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 500 LB LOAD CAPACITY
  • 500 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL
  • ROD SIZE 1/2 INCH
  • PIPE SIZE 8 INCH
  • OVERALL DIMENSION 1-11/16 INCH LENGTH X 1-1/2 INCH HEIGHT
  • WEIGHT 0.34 LB
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 350 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 350 0050PL
Product Name Beam Clamp
Body Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 20 - 502102001502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 44092 lbs (19997 kg)
View Details
Clamps - 1253776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type C clamp
Body Material Steel; Steel
Capacity / Jaw Opening 8.03 inch (204 mm)
View Details
Beam Clamp - MBC25A - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 0.7720 inch (19.61 mm)
View Details