PHD Manufacturing, Inc. Beam Clamp 270 0050PL

Description
MALLEABLE IRON MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23 ROD SIZE 1/2 INCH PIPE SIZE 2-1/2 TO 3-1/2 INCH OVERALL DIMENSION 1-3/4 INCH LENGTH X 1-3/4 INCH HEIGHT WEIGHT 0.39 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 270 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23 ROD SIZE 1/2 INCH PIPE SIZE 2-1/2 TO 3-1/2 INCH OVERALL DIMENSION 1-3/4 INCH LENGTH X 1-3/4 INCH HEIGHT WEIGHT 0.39 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 270 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 270 0050PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
270 0050PL
Beam Clamp 270 0050PL
MALLEABLE IRON MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23 ROD SIZE 1/2 INCH PIPE SIZE 2-1/2 TO 3-1/2 INCH OVERALL DIMENSION 1-3/4 INCH LENGTH X 1-3/4 INCH HEIGHT WEIGHT 0.39 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 270 MODEL
  • MALLEABLE IRON MATERIAL
  • PLAIN FINISH FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 400 LB LOAD CAPACITY
  • 400 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23
  • ROD SIZE 1/2 INCH
  • PIPE SIZE 2-1/2 TO 3-1/2 INCH
  • OVERALL DIMENSION 1-3/4 INCH LENGTH X 1-3/4 INCH HEIGHT
  • WEIGHT 0.39 LB
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 270 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 270 0050PL
Product Name Beam Clamp
Body Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
760 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70162 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
Beam Clamp - 610 0104PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 4 inch (102 mm)
Clamping Force 1000 lbs (454 kg)
View Details