PHD Manufacturing, Inc. Beam Clamp 610 0104PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 1/2 INCH THK, 4 INCH W MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 21, MSS SP-69 TYPE 21 WEIGHT 0.88 LB BOLT SIZE 3/8 INCH LOAD CAPACITY IN LB - UOM LB 610 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 1/2 INCH THK, 4 INCH W MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 21, MSS SP-69 TYPE 21 WEIGHT 0.88 LB BOLT SIZE 3/8 INCH LOAD CAPACITY IN LB - UOM LB 610 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 610 0104PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
610 0104PL
Beam Clamp 610 0104PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 1/2 INCH THK, 4 INCH W MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 21, MSS SP-69 TYPE 21 WEIGHT 0.88 LB BOLT SIZE 3/8 INCH LOAD CAPACITY IN LB - UOM LB 610 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 1/2 INCH THK, 4 INCH W MAX. JAW CAPACITY
  • 1000 LB LOAD CAPACITY
  • 1000 LOAD CAPACITY IN LB
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 21, MSS SP-69 TYPE 21
  • WEIGHT 0.88 LB
  • BOLT SIZE 3/8 INCH
  • LOAD CAPACITY IN LB - UOM LB
  • 610 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 610 0104PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
382 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70007 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - 360 1062EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 1.25 inch (31.75 mm)
Clamping Force 850 lbs (385 kg)
View Details