PHD Manufacturing, Inc. Eye Nut - Non Metric 035 0062PL

Description
WELDLESS TYPE FORGED STEEL MATERIAL 5/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD 11/16 INCH THICKNESS 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL 1810 LB AT 650 DEG F, 1610 LB AT 750 DEG F LOAD RATING 1-1/2 INCH BAIL SIZE WEIGHT 0.59 LB FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN 35 MODEL
Datasheet
Description
WELDLESS TYPE FORGED STEEL MATERIAL 5/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD 11/16 INCH THICKNESS 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL 1810 LB AT 650 DEG F, 1610 LB AT 750 DEG F LOAD RATING 1-1/2 INCH BAIL SIZE WEIGHT 0.59 LB FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Nut - Non Metric - 035 0062PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Eye Nut - Non Metric
035 0062PL
Eye Nut - Non Metric 035 0062PL
WELDLESS TYPE FORGED STEEL MATERIAL 5/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD 11/16 INCH THICKNESS 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL 1810 LB AT 650 DEG F, 1610 LB AT 750 DEG F LOAD RATING 1-1/2 INCH BAIL SIZE WEIGHT 0.59 LB FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN 35 MODEL
  • WELDLESS TYPE
  • FORGED STEEL MATERIAL
  • 5/8 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD
  • 11/16 INCH THICKNESS
  • 5/8 NOMINAL DIAMETER - FRACTIONAL
  • .625 NOMINAL DIAMETER - DECIMAL
  • 1810 LB AT 650 DEG F, 1610 LB AT 750 DEG F LOAD RATING
  • 1-1/2 INCH BAIL SIZE
  • WEIGHT 0.59 LB
  • FINISH/COATING PLAIN FINISH
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Eye Nuts
Product Number 035 0062PL
Product Name Eye Nut - Non Metric
Material Steel
Finish Plain Finish
Maximum Load 0.8050 to 0.9050 tons (0.7303 to 0.8210 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Eyenuts WLL ton 2.2 - 421100220160 - Certex UK
Specs
Rating Load Rated
Material Steel; High tensile steel
Maximum Load 2.43 tons (2.2 metric tons)
View Details
Eye Nuts - 18903 - Jergens, Inc.
Jergens, Inc.
Specs
Rating Load Rated
Material Steel; C1030 Forge
Thread Size 5/8-11
View Details
Eye Nut - Non Metric - 0350075PL - Pentair, Inc.
Specs
Rating Load Rated
Eye Shape Round
Material Steel
View Details
Eye Nut - Non Metric - 030 0025PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material Malleable Iron
Finish Plain Finish
Maximum Load 0.1200 tons (0.1089 metric tons)
View Details