030 0075EG -- EYE NUT - NON METRIC
PHD Manufacturing, Inc.
Eye Nut - Non Metric
030 0075EG
Description
MALLEABLE IRON MATERIAL
3/4 INCH NOMINAL DIAMETER
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
WEIGHT 0.3 LB
WARRANTY 1 YEAR
FINISH/COATING ZINC ELECTROPLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
30 MODEL
Description
MALLEABLE IRON MATERIAL
3/4 INCH NOMINAL DIAMETER
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
WEIGHT 0.3 LB
WARRANTY 1 YEAR
FINISH/COATING ZINC ELECTROPLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
30 MODEL
Datasheet
Suppliers
MALLEABLE IRON MATERIAL
3/4 INCH NOMINAL DIAMETER
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
WEIGHT 0.3 LB
WARRANTY 1 YEAR
FINISH/COATING ZINC ELECTROPLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
30 MODEL
- MALLEABLE IRON MATERIAL
- 3/4 INCH NOMINAL DIAMETER
- 3/4 NOMINAL DIAMETER - FRACTIONAL
- .75 NOMINAL DIAMETER - DECIMAL
- WEIGHT 0.3 LB
- WARRANTY 1 YEAR
- FINISH/COATING ZINC ELECTROPLATED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- 30 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eye Nuts |
|
Product Number
|
030 0075EG |
|
Product Name
|
Eye Nut - Non Metric |
|
Material
|
Malleable Iron
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Steel; C1030 Forge
Thread Size
3/4-10
View Details
Rating
Load Rated
Material
Steel; High tensile steel
Maximum Load
2.43 tons (2.2 metric tons)
View Details
Material
Steel
Finish
Plain Finish
Maximum Load
0.5050 to 0.5650 tons (0.4581 to 0.5126 metric tons)
View Details
Rating
Load Rated
Eye Shape
Round
Material
Steel
View Details