0470087PL -- EYE NUT - NON METRIC
Pentair, Inc.
Eye Nut - Non Metric
0470087PL
Description
"
MALLEABLE IRON MATERIAL
7/8 INCH NOMINAL DIAMETER
2200 LOAD RATING IN LB
FEDERAL SPECIFICATION WW-H-171 TYPE 16, ANSI/MSS-SP-58 TYPE 16 APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
2200 LB LOAD RATING
5/8 INCH BAIL SIZE
ERICOI. BRAND
OVERALL HEIGHT 2-7/8 INCH
FINISH/COATING PLAIN
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
47 MODEL
"
Description
"
MALLEABLE IRON MATERIAL
7/8 INCH NOMINAL DIAMETER
2200 LOAD RATING IN LB
FEDERAL SPECIFICATION WW-H-171 TYPE 16, ANSI/MSS-SP-58 TYPE 16 APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
2200 LB LOAD RATING
5/8 INCH BAIL SIZE
ERICOI. BRAND
OVERALL HEIGHT 2-7/8 INCH
FINISH/COATING PLAIN
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
47 MODEL
"
Datasheet
Suppliers
"
MALLEABLE IRON MATERIAL
7/8 INCH NOMINAL DIAMETER
2200 LOAD RATING IN LB
FEDERAL SPECIFICATION WW-H-171 TYPE 16, ANSI/MSS-SP-58 TYPE 16 APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
2200 LB LOAD RATING
5/8 INCH BAIL SIZE
ERICOI. BRAND
OVERALL HEIGHT 2-7/8 INCH
FINISH/COATING PLAIN
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
47 MODEL
"
"
- MALLEABLE IRON MATERIAL
- 7/8 INCH NOMINAL DIAMETER
- 2200 LOAD RATING IN LB
- FEDERAL SPECIFICATION WW-H-171 TYPE 16, ANSI/MSS-SP-58 TYPE 16 APPLICABLE STANDARD
- 7/8 NOMINAL DIAMETER - FRACTIONAL
- .875 NOMINAL DIAMETER - DECIMAL
- 2200 LB LOAD RATING
- 5/8 INCH BAIL SIZE
- ERICOI. BRAND
- OVERALL HEIGHT 2-7/8 INCH
- FINISH/COATING PLAIN
- LOAD RATING IN LB - UOM LB
- NOMINAL DIAMETER - DECIMAL - UOM IN
- 47 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eye Nuts |
|
Product Number
|
0470087PL |
|
Product Name
|
Eye Nut - Non Metric |
|
Rating
|
Load Rated
|
|
Eye Shape
|
Round
|
|
Material
|
Malleable Iron
|
|
Finish
|
Plain
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Steel; High tensile steel
Maximum Load
0.5512 tons (0.5000 metric tons)
View Details
Rating
Load Rated
Material
Steel; C1030 Forge
Thread Size
5/8-11
View Details
Rating
Load Rated
Eye Shape
Round
Material
Malleable Iron
View Details
Material
Steel
Finish
Plain Finish
Maximum Load
1.68 to 1.89 tons (1.52 to 1.71 metric tons)
View Details