PHD Manufacturing, Inc. Eye Nut - Non Metric 035 0037PL

Description
WELDLESS TYPE FORGED STEEL MATERIAL 3/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD 11/16 INCH THICKNESS 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 610 LB AT 650 DEG F, 540 LB AT 750 DEG F LOAD RATING 1-1/2 INCH BAIL SIZE WEIGHT 0.64 LB FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN 35 MODEL
Datasheet
Description
WELDLESS TYPE FORGED STEEL MATERIAL 3/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD 11/16 INCH THICKNESS 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 610 LB AT 650 DEG F, 540 LB AT 750 DEG F LOAD RATING 1-1/2 INCH BAIL SIZE WEIGHT 0.64 LB FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Nut - Non Metric - 035 0037PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Eye Nut - Non Metric
035 0037PL
Eye Nut - Non Metric 035 0037PL
WELDLESS TYPE FORGED STEEL MATERIAL 3/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD 11/16 INCH THICKNESS 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 610 LB AT 650 DEG F, 540 LB AT 750 DEG F LOAD RATING 1-1/2 INCH BAIL SIZE WEIGHT 0.64 LB FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN 35 MODEL
  • WELDLESS TYPE
  • FORGED STEEL MATERIAL
  • 3/8 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD
  • 11/16 INCH THICKNESS
  • 3/8 NOMINAL DIAMETER - FRACTIONAL
  • .375 NOMINAL DIAMETER - DECIMAL
  • 610 LB AT 650 DEG F, 540 LB AT 750 DEG F LOAD RATING
  • 1-1/2 INCH BAIL SIZE
  • WEIGHT 0.64 LB
  • FINISH/COATING PLAIN FINISH
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Eye Nuts
Product Number 035 0037PL
Product Name Eye Nut - Non Metric
Material Steel
Finish Plain Finish
Maximum Load 0.2700 to 0.3050 tons (0.2449 to 0.2767 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Eye Nuts - 18904 - Jergens, Inc.
Jergens, Inc.
Specs
Rating Load Rated
Material Steel; C1030 Forge
Thread Size 3/4-10
View Details
Eyenuts WLL ton 0.3 - 421100030160 - Certex UK
Specs
Rating Load Rated
Material Steel; High tensile steel
Maximum Load 0.3307 tons (0.3000 metric tons)
View Details
Eye Nut UNC Thread RM 1
Specs
Rating Load Rated
Eye Shape Round
Material Steel
View Details
Eye Nut - Non Metric - 030 0062PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material Malleable Iron
Finish Plain Finish
Maximum Load 0.7000 tons (0.6350 metric tons)
View Details