The PCE-VT 3800S is a handheld vibration analyzer with an external stainless steel sensor for measuring vibration acceleration up to 399.9 m/s², velocity up to 399.9 mm/s, and displacement up to 3.9 mm. It supports RMS, peak, peak-peak, and crest factor measurements with automatic evaluation per ISO 10816-3. The device features an internal memory storing 99 folders of 50 measurements each, a 2.48" LCD display, and a micro USB interface for data transfer and firmware updates. It operates on a rechargeable 3.7 V, 2500 mAh LiPo battery with 15-20 hours of runtime. The sensor has a resonance frequency of 24 kHz, a destruction limit of 5000 g peak, and mounting thread of ¼"-28 UNF. Dimensions are 165 × 85 × 32 mm and weight is 239 g. Operating temperature ranges from −20 °C to +65 °C.
The vibration meter is the ideal companion for checking vibrating parts, machines and systems. With the external vibration sensor on the vibration meter, the vibration displacement up to 3.9 mm, the vibration velocity up to 399.9 mm/s and the vibration acceleration up to 399.9 m/s² can be determined.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Vibration Measurement Instruments and Vibration Analyzers |
| Product Number | PCE-VT 3800S |
| Product Name | Vibration Meter |
| Device Type | Instrument / Meter |
| User Interface | Digital Front Panel |
| Form Factor | Handheld; Portable |
| Features | Battery Powered |
| Acceleration | 0.0 to 40.77 g |