PCE Instruments / PCE Americas Inc. Multifunction Vibration Analyzer PCE-VT 204

Description
The accelerometer sensor can be set flat, equipped with a magnet or combined with the included fastening screw to make contact with a surface during vibration measurement. Internal frequency filters eliminate the effects of background noise, allowing the device to detect specific vibrations. Note: If you wish to transfer the readings from the handheld device to a computer, the optional software package is required. See accessories for details.
Request a Quote
Description
The accelerometer sensor can be set flat, equipped with a magnet or combined with the included fastening screw to make contact with a surface during vibration measurement. Internal frequency filters eliminate the effects of background noise, allowing the device to detect specific vibrations. Note: If you wish to transfer the readings from the handheld device to a computer, the optional software package is required. See accessories for details.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multifunction Vibration Analyzer - PCE-VT 204 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Multifunction Vibration Analyzer
PCE-VT 204
Multifunction Vibration Analyzer PCE-VT 204
The accelerometer sensor can be set flat, equipped with a magnet or combined with the included fastening screw to make contact with a surface during vibration measurement. Internal frequency filters eliminate the effects of background noise, allowing the device to detect specific vibrations. Note: If you wish to transfer the readings from the handheld device to a computer, the optional software package is required. See accessories for details.

The accelerometer sensor can be set flat, equipped with a magnet or combined with the included fastening screw to make contact with a surface during vibration measurement. Internal frequency filters eliminate the effects of background noise, allowing the device to detect specific vibrations.
Note: If you wish to transfer the readings from the handheld device to a computer, the optional software package is required. See accessories for details.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number PCE-VT 204
Product Name Multifunction Vibration Analyzer
Device Type Instrument / Meter
Form Factor Portable
Features Battery Powered
Acceleration 0.0510 to 20.38 g
Linear Velocity 0.0197 to 7.87 in/sec (0.0300 to 11.99 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Meter - PCE-VM 22 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Digital Front Panel
Form Factor Handheld; Portable
View Details
Vibration Analyzer - PCE-VM 3D - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Computer Interface
Form Factor Portable
View Details
Human Vibration Analyzer without Sensors - PCE-VM 31 - PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Computer Interface
Form Factor Portable
View Details
Vibration Meter Calibrator - PCE-VC20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
Acceleration 1.02 g
Linear Velocity 0.3937 in/sec (0.6000 m/min)
View Details