The PCE-VT 3800 is a handheld vibration analyzer for measuring acceleration, velocity, and displacement of machinery, with a measurement range up to 399.9 m/s², 399.9 mm/s, and 3.9 mm, respectively, and automatic evaluation per ISO 10816-3. It features RMS, peak, peak-peak, and crest factor measurements, a 2.48 inch LC display, micro USB interface for data transfer and firmware updates, and an internal memory storing 99 folders with 50 measurements each. Powered by a rechargeable 2500 mAh LiPo battery, it operates up to 20 hours. The unit measures 165 x 85 x 32 mm and weighs 239 g. The attached stainless steel vibration sensor has a resonance frequency of 24 kHz, a destruction limit of 5000 g peak, and a mounting thread of 1/4"-28 UNF. Operating temperature ranges from -20 °C to +65 °C.
The vibration meter is the ideal companion for checking vibrating parts, machines and systems. With the external vibration sensor on the vibration meter, the vibration displacement up to 3.9 mm, the vibration velocity up to 399.9 mm/s and the vibration acceleration up to 399.9 m/s² can be determined.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Vibration Measurement Instruments and Vibration Analyzers |
| Product Number | PCE-VT 3800 |
| Product Name | Vibration Meter |
| Device Type | Instrument / Meter |
| User Interface | Digital Front Panel |
| Form Factor | Handheld; Portable |
| Features | Battery Powered |
| Acceleration | 0.0 to 40.77 g |