PCE Instruments / PCE Americas Inc. Vibration Analyzer PCE-VM 25

Description
Vibration Analyser to monitor machines and roller bearing / contact-free temperature and rotational speed determination / OLED- color display / graphic display / data storage for 16,000 measurement values / USB interface The PCE-VM 25 Vibration Analyser is designed for engine monitoring to assure a smooth operation of machines. Due to its simple application, the Vibration Analyser can be used for the measurement of a large range of parameters including acceleration, velocity and displacement. The Vibration Analyser not only shows the effective value but also the peak value and crest factor. The Vibration Analyser delivers detailed information on the current state as well as past history of the measurement values due to a spectral analysis and a tendency prognosis. Measured data can be transferred to a computer via a USB connection in order to evaluate it there in an optionally purchasable software. This allows long-term measurements to be recorded and reviewed in detail. Even if the data is not transferred, the Vibration Analyser has enough data storage capacity to save 16,000 measured values internally. There is also the option of purchasing VMID measurement slots.
Request a Quote
Description
Vibration Analyser to monitor machines and roller bearing / contact-free temperature and rotational speed determination / OLED- color display / graphic display / data storage for 16,000 measurement values / USB interface The PCE-VM 25 Vibration Analyser is designed for engine monitoring to assure a smooth operation of machines. Due to its simple application, the Vibration Analyser can be used for the measurement of a large range of parameters including acceleration, velocity and displacement. The Vibration Analyser not only shows the effective value but also the peak value and crest factor. The Vibration Analyser delivers detailed information on the current state as well as past history of the measurement values due to a spectral analysis and a tendency prognosis. Measured data can be transferred to a computer via a USB connection in order to evaluate it there in an optionally purchasable software. This allows long-term measurements to be recorded and reviewed in detail. Even if the data is not transferred, the Vibration Analyser has enough data storage capacity to save 16,000 measured values internally. There is also the option of purchasing VMID measurement slots.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Analyzer - PCE-VM 25 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Vibration Analyzer
PCE-VM 25
Vibration Analyzer PCE-VM 25
Vibration Analyser to monitor machines and roller bearing / contact-free temperature and rotational speed determination / OLED- color display / graphic display / data storage for 16,000 measurement values / USB interface The PCE-VM 25 Vibration Analyser is designed for engine monitoring to assure a smooth operation of machines. Due to its simple application, the Vibration Analyser can be used for the measurement of a large range of parameters including acceleration, velocity and displacement. The Vibration Analyser not only shows the effective value but also the peak value and crest factor. The Vibration Analyser delivers detailed information on the current state as well as past history of the measurement values due to a spectral analysis and a tendency prognosis. Measured data can be transferred to a computer via a USB connection in order to evaluate it there in an optionally purchasable software. This allows long-term measurements to be recorded and reviewed in detail. Even if the data is not transferred, the Vibration Analyser has enough data storage capacity to save 16,000 measured values internally. There is also the option of purchasing VMID measurement slots.

Vibration Analyser to monitor machines and roller bearing /
contact-free temperature and rotational speed determination / OLED- color display /
graphic display / data storage for 16,000 measurement values / USB interface
The PCE-VM 25 Vibration Analyser is designed for engine monitoring to assure a smooth operation of machines. Due to its simple application, the Vibration Analyser can be used for the measurement of a large range of parameters including acceleration, velocity and displacement. The Vibration Analyser not only shows the effective value but also the peak value and crest factor. The Vibration Analyser delivers detailed information on the current state as well as past history of the measurement values due to a spectral analysis and a tendency prognosis. Measured data can be transferred to a computer via a USB connection in order to evaluate it there in an optionally purchasable software. This allows long-term measurements to be recorded and reviewed in detail. Even if the data is not transferred, the Vibration Analyser has enough data storage capacity to save 16,000 measured values internally. There is also the option of purchasing VMID measurement slots.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number PCE-VM 25
Product Name Vibration Analyzer
Device Type Instrument / Meter
User Interface Computer Interface
Form Factor Portable
Features Battery Powered
Acceleration 0.0102 to 24.46 g
Unlock Full Specs
to access all available technical data

Similar Products

PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Digital Front Panel
Form Factor Handheld; Portable
View Details
Human Vibration Analyzer with Whole-Body Sensor - PCE-VM 31-WB - PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Computer Interface
Form Factor Portable
View Details
Vibration Meter Sensor Switch - PCE-VS12 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter; Switch
User Interface Computer Interface
Acceleration 0.0102 to 102 g
View Details
Vibration Analyzer - PCE-VDR 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Computer Interface
Form Factor Portable
View Details