PCE Instruments / PCE Americas Inc. Vibration Analyzer PCE-VM 5000

Description
Vibration Analyzer PCE-VM 5000 display and storage of acceleration, speed and expansion measurement of vibrations/ 4-channel vibration Vibration Analyzer indicates 4 channels of simultaneous Vibration Analysis through remote vibration sensors The 4-channel PCE-VM 5000 Vibration Analyzer is especially designed for precise measurements of vibrations. Despite the fact that the 4-channel vibration Vibration Analyzer is a complex and sensitive device, its hardened design enables operation for many years. The PCE-VM 5000 Vibration Analyzer indicates on a large, lightened LCD display four channels of simultaneous vibration measurements from remote vibration sensors. The Vibration Analyzer measures in a frequency range of 10 Hz to 1 KHz for speed, acceleration, and displacement . The captured data values are saved on a SD memory card where you can choose between automatic and manual data storage. By means of the SD memory card the data can be transferred afterwards to a computer in order to analyze it in an excel file. With the PCE-VM 5000 Vibration Analyzer you can choose between different measurement units: for acceleration, the unit m/s², g, and ft/s² are able to be selected; for speed, mm/s, cm/s and inches/s can be used; and for the displacement , mm and inches can be indicated.
Request a Quote Datasheet
Description
Vibration Analyzer PCE-VM 5000 display and storage of acceleration, speed and expansion measurement of vibrations/ 4-channel vibration Vibration Analyzer indicates 4 channels of simultaneous Vibration Analysis through remote vibration sensors The 4-channel PCE-VM 5000 Vibration Analyzer is especially designed for precise measurements of vibrations. Despite the fact that the 4-channel vibration Vibration Analyzer is a complex and sensitive device, its hardened design enables operation for many years. The PCE-VM 5000 Vibration Analyzer indicates on a large, lightened LCD display four channels of simultaneous vibration measurements from remote vibration sensors. The Vibration Analyzer measures in a frequency range of 10 Hz to 1 KHz for speed, acceleration, and displacement . The captured data values are saved on a SD memory card where you can choose between automatic and manual data storage. By means of the SD memory card the data can be transferred afterwards to a computer in order to analyze it in an excel file. With the PCE-VM 5000 Vibration Analyzer you can choose between different measurement units: for acceleration, the unit m/s², g, and ft/s² are able to be selected; for speed, mm/s, cm/s and inches/s can be used; and for the displacement , mm and inches can be indicated.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Analyzer - PCE-VM 5000 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Vibration Analyzer
PCE-VM 5000
Vibration Analyzer PCE-VM 5000
Vibration Analyzer PCE-VM 5000 display and storage of acceleration, speed and expansion measurement of vibrations/ 4-channel vibration Vibration Analyzer indicates 4 channels of simultaneous Vibration Analysis through remote vibration sensors The 4-channel PCE-VM 5000 Vibration Analyzer is especially designed for precise measurements of vibrations. Despite the fact that the 4-channel vibration Vibration Analyzer is a complex and sensitive device, its hardened design enables operation for many years. The PCE-VM 5000 Vibration Analyzer indicates on a large, lightened LCD display four channels of simultaneous vibration measurements from remote vibration sensors. The Vibration Analyzer measures in a frequency range of 10 Hz to 1 KHz for speed, acceleration, and displacement . The captured data values are saved on a SD memory card where you can choose between automatic and manual data storage. By means of the SD memory card the data can be transferred afterwards to a computer in order to analyze it in an excel file. With the PCE-VM 5000 Vibration Analyzer you can choose between different measurement units: for acceleration, the unit m/s², g, and ft/s² are able to be selected; for speed, mm/s, cm/s and inches/s can be used; and for the displacement , mm and inches can be indicated.

Vibration Analyzer PCE-VM 5000 display and storage of acceleration, speed and expansion measurement of vibrations/ 4-channel vibration Vibration Analyzer indicates 4 channels of simultaneous Vibration Analysis through remote vibration sensors
The 4-channel PCE-VM 5000 Vibration Analyzer is especially designed for precise measurements of vibrations. Despite the fact that the 4-channel vibration Vibration Analyzer is a complex and sensitive device, its hardened design enables operation for many years. The PCE-VM 5000 Vibration Analyzer indicates on a large, lightened LCD display four channels of simultaneous vibration measurements from remote vibration sensors. The Vibration Analyzer measures in a frequency range of 10 Hz to 1 KHz for speed, acceleration, and displacement . The captured data values are saved on a SD memory card where you can choose between automatic and manual data storage. By means of the SD memory card the data can be transferred afterwards to a computer in order to analyze it in an excel file. With the PCE-VM 5000 Vibration Analyzer you can choose between different measurement units: for acceleration, the unit m/s², g, and ft/s² are able to be selected; for speed, mm/s, cm/s and inches/s can be used; and for the displacement , mm and inches can be indicated.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number PCE-VM 5000
Product Name Vibration Analyzer
Device Type Instrument / Meter
Form Factor Portable
Features Battery Powered
Acceleration 0.0500 to 20.39 g
Linear Velocity 0.0197 to 7.87 in/sec (0.0300 to 11.99 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Meter - PCE-VT 1100S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Digital Front Panel
Features Battery Powered
View Details
Vibration Meter Calibrator - PCE-VC21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
Acceleration 0.1019 to 2.04 g
View Details
Multifunction Vibration Analyzer - PCE-VT 204 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
Form Factor Portable
Features Battery Powered
View Details
Vibration Meter - PCE-VT 3950 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Digital Front Panel
Form Factor Handheld; Portable
View Details