PCE Instruments / PCE Americas Inc. Vibration Meter Calibrator PCE-VC21

Description
PCE-VC21 is a vibration meter calibrator used to calibrate vibration sensors, meters, analyzers and testers. Suitable for calibrating equipment weighing up to 600 g (1.32 lb), this vibration calibrator generates mechanical vibrations with adjustable quartz-stabilized vibration frequencies between 15.92 and 1280 Hz and adjustable vibration amplitudes between 1 m/s² and 20 m/s². PCE-VC21 features load-independent vibration magnitude with: - 7 adjustable vibration frequencies - 5 adjustable vibration amplitudes These adjustable vibration frequencies and amplitudes allow for the calibration of low-frequency vibration sensors such as those in structural vibration meters in line with DIN 4150-3 and in human vibration meters according to ISO 8041. A control circuit and reference accelerometer inside the excitation or shaker head work in tandem to keep the vibration level constant. A display indicates the error percentage (%). The error % represents the deviation of the target value from the measured amplitude. In settled conditions, the display should come close to 0.0 % if the calibration is correct. If the error % is above 3 %, the device sounds an audible alert to indicate that the error limit is exceeded. In addition, the vibration calibrator switches off automatically in case of overload. Sensors can be connected via magnet or thread. A thread adapter is included in the delivery contents to accommodate M3, M5, M8, 1/4"-28 and UNF 10-32 threads. The vibration calibrator has many versatile features for field and laboratory use, including a built-in rechargeable battery, battery-saving automatic power-off function, battery charge indicator and AC power adapter for charging. In addition, the supplied carrying case allows for convenient handling and safe transport.
Request a Quote
Description
PCE-VC21 is a vibration meter calibrator used to calibrate vibration sensors, meters, analyzers and testers. Suitable for calibrating equipment weighing up to 600 g (1.32 lb), this vibration calibrator generates mechanical vibrations with adjustable quartz-stabilized vibration frequencies between 15.92 and 1280 Hz and adjustable vibration amplitudes between 1 m/s² and 20 m/s². PCE-VC21 features load-independent vibration magnitude with: - 7 adjustable vibration frequencies - 5 adjustable vibration amplitudes These adjustable vibration frequencies and amplitudes allow for the calibration of low-frequency vibration sensors such as those in structural vibration meters in line with DIN 4150-3 and in human vibration meters according to ISO 8041. A control circuit and reference accelerometer inside the excitation or shaker head work in tandem to keep the vibration level constant. A display indicates the error percentage (%). The error % represents the deviation of the target value from the measured amplitude. In settled conditions, the display should come close to 0.0 % if the calibration is correct. If the error % is above 3 %, the device sounds an audible alert to indicate that the error limit is exceeded. In addition, the vibration calibrator switches off automatically in case of overload. Sensors can be connected via magnet or thread. A thread adapter is included in the delivery contents to accommodate M3, M5, M8, 1/4"-28 and UNF 10-32 threads. The vibration calibrator has many versatile features for field and laboratory use, including a built-in rechargeable battery, battery-saving automatic power-off function, battery charge indicator and AC power adapter for charging. In addition, the supplied carrying case allows for convenient handling and safe transport.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Meter Calibrator - PCE-VC21 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Vibration Meter Calibrator
PCE-VC21
Vibration Meter Calibrator PCE-VC21
PCE-VC21 is a vibration meter calibrator used to calibrate vibration sensors, meters, analyzers and testers. Suitable for calibrating equipment weighing up to 600 g (1.32 lb), this vibration calibrator generates mechanical vibrations with adjustable quartz-stabilized vibration frequencies between 15.92 and 1280 Hz and adjustable vibration amplitudes between 1 m/s² and 20 m/s². PCE-VC21 features load-independent vibration magnitude with: - 7 adjustable vibration frequencies - 5 adjustable vibration amplitudes These adjustable vibration frequencies and amplitudes allow for the calibration of low-frequency vibration sensors such as those in structural vibration meters in line with DIN 4150-3 and in human vibration meters according to ISO 8041. A control circuit and reference accelerometer inside the excitation or shaker head work in tandem to keep the vibration level constant. A display indicates the error percentage (%). The error % represents the deviation of the target value from the measured amplitude. In settled conditions, the display should come close to 0.0 % if the calibration is correct. If the error % is above 3 %, the device sounds an audible alert to indicate that the error limit is exceeded. In addition, the vibration calibrator switches off automatically in case of overload. Sensors can be connected via magnet or thread. A thread adapter is included in the delivery contents to accommodate M3, M5, M8, 1/4"-28 and UNF 10-32 threads. The vibration calibrator has many versatile features for field and laboratory use, including a built-in rechargeable battery, battery-saving automatic power-off function, battery charge indicator and AC power adapter for charging. In addition, the supplied carrying case allows for convenient handling and safe transport.

PCE-VC21 is a vibration meter calibrator used to calibrate vibration sensors, meters, analyzers and testers. Suitable for calibrating equipment weighing up to 600 g (1.32 lb), this vibration calibrator generates mechanical vibrations with adjustable quartz-stabilized vibration frequencies between 15.92 and 1280 Hz and adjustable vibration amplitudes between 1 m/s² and 20 m/s².

PCE-VC21 features load-independent vibration magnitude with:
- 7 adjustable vibration frequencies
- 5 adjustable vibration amplitudes

These adjustable vibration frequencies and amplitudes allow for the calibration of low-frequency vibration sensors such as those in structural vibration meters in line with DIN 4150-3 and in human vibration meters according to ISO 8041.

A control circuit and reference accelerometer inside the excitation or shaker head work in tandem to keep the vibration level constant. A display indicates the error percentage (%). The error % represents the deviation of the target value from the measured amplitude. In settled conditions, the display should come close to 0.0 % if the calibration is correct. If the error % is above 3 %, the device sounds an audible alert to indicate that the error limit is exceeded. In addition, the vibration calibrator switches off automatically in case of overload. Sensors can be connected via magnet or thread. A thread adapter is included in the delivery contents to accommodate M3, M5, M8, 1/4"-28 and UNF 10-32 threads.

The vibration calibrator has many versatile features for field and laboratory use, including a built-in rechargeable battery, battery-saving automatic power-off function, battery charge indicator and AC power adapter for charging. In addition, the supplied carrying case allows for convenient handling and safe transport.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number PCE-VC21
Product Name Vibration Meter Calibrator
Device Type Instrument / Meter
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Analyzer Laser Shaft Alignment Tool - PCE-TU 3 - PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
Accuracy 1.00 +/-% FS
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
Human Vibration Analyzer with Hand-Arm Sensor - PCE-VM 31-HA - PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Computer Interface
Form Factor Portable
View Details
Vibration Meter Calibrator - PCE-VC20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
Acceleration 1.02 g
Linear Velocity 0.3937 in/sec (0.6000 m/min)
View Details
Vibration Meter - PCE-VT 3850 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Digital Front Panel
Form Factor Handheld; Portable
View Details