PCE Instruments / PCE Americas Inc. Data Logging Instrument PCE-VM 5000

Description
Data Logger PCE-VM 5000 display and storage of acceleration, speed and displacement measurement of vibrations/ 4-channel vibration data logger indicates 4 channels of simultaneous vibration metering through remote vibration sensors The 4-channel PCE-VM 5000 Data Logger is especially designed for precise measurements of vibrations. Despite the fact that the 4-channel vibration Data Logger is a complex and sensitive device, its hardened design enables operation for many years. The PCE-VM 5000 Data Logger indicates on a large, lighted LCD display four channels of simultaneous vibration measurements from remote vibration sensors. The Data Logger measures in a frequency range of 10 Hz to 1 KHz for speed, acceleration, and displacement. The captured data values are saved on a SD memory card where you can choose between automatic and manual data storage. By means of the SD memory card the data can be transferred afterwards to a computer in order to analyze it in an excel file. With the PCE-VM 5000 Data Logger you can choose between different measurement units: for acceleration, the unit m/s², g, and ft/s² are able to be selected; for speed, mm/s, cm/s and inches/s can be used; and for the displacement , mm and inches can be indicated.
Request a Quote Datasheet
Description
Data Logger PCE-VM 5000 display and storage of acceleration, speed and displacement measurement of vibrations/ 4-channel vibration data logger indicates 4 channels of simultaneous vibration metering through remote vibration sensors The 4-channel PCE-VM 5000 Data Logger is especially designed for precise measurements of vibrations. Despite the fact that the 4-channel vibration Data Logger is a complex and sensitive device, its hardened design enables operation for many years. The PCE-VM 5000 Data Logger indicates on a large, lighted LCD display four channels of simultaneous vibration measurements from remote vibration sensors. The Data Logger measures in a frequency range of 10 Hz to 1 KHz for speed, acceleration, and displacement. The captured data values are saved on a SD memory card where you can choose between automatic and manual data storage. By means of the SD memory card the data can be transferred afterwards to a computer in order to analyze it in an excel file. With the PCE-VM 5000 Data Logger you can choose between different measurement units: for acceleration, the unit m/s², g, and ft/s² are able to be selected; for speed, mm/s, cm/s and inches/s can be used; and for the displacement , mm and inches can be indicated.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logging Instrument - PCE-VM 5000 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Data Logging Instrument
PCE-VM 5000
Data Logging Instrument PCE-VM 5000
Data Logger PCE-VM 5000 display and storage of acceleration, speed and displacement measurement of vibrations/ 4-channel vibration data logger indicates 4 channels of simultaneous vibration metering through remote vibration sensors The 4-channel PCE-VM 5000 Data Logger is especially designed for precise measurements of vibrations. Despite the fact that the 4-channel vibration Data Logger is a complex and sensitive device, its hardened design enables operation for many years. The PCE-VM 5000 Data Logger indicates on a large, lighted LCD display four channels of simultaneous vibration measurements from remote vibration sensors. The Data Logger measures in a frequency range of 10 Hz to 1 KHz for speed, acceleration, and displacement. The captured data values are saved on a SD memory card where you can choose between automatic and manual data storage. By means of the SD memory card the data can be transferred afterwards to a computer in order to analyze it in an excel file. With the PCE-VM 5000 Data Logger you can choose between different measurement units: for acceleration, the unit m/s², g, and ft/s² are able to be selected; for speed, mm/s, cm/s and inches/s can be used; and for the displacement , mm and inches can be indicated.

Data Logger PCE-VM 5000 display and storage of acceleration, speed and displacement measurement of vibrations/ 4-channel vibration data logger indicates 4 channels of simultaneous vibration metering through remote vibration sensors
The 4-channel PCE-VM 5000 Data Logger is especially designed for precise measurements of vibrations. Despite the fact that the 4-channel vibration Data Logger is a complex and sensitive device, its hardened design enables operation for many years. The PCE-VM 5000 Data Logger indicates on a large, lighted LCD display four channels of simultaneous vibration measurements from remote vibration sensors. The Data Logger measures in a frequency range of 10 Hz to 1 KHz for speed, acceleration, and displacement. The captured data values are saved on a SD memory card where you can choose between automatic and manual data storage. By means of the SD memory card the data can be transferred afterwards to a computer in order to analyze it in an excel file. With the PCE-VM 5000 Data Logger you can choose between different measurement units: for acceleration, the unit m/s², g, and ft/s² are able to be selected; for speed, mm/s, cm/s and inches/s can be used; and for the displacement , mm and inches can be indicated.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Data Acquisition
Product Number PCE-VM 5000
Product Name Data Logging Instrument
Data Acquisition Datalogger
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Radioactivity Data Logger - PCE-RAM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Data Logging Instrument - PCE-VD 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
Infrared Temperature Data Logger - PCE-JR 911 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Humidity / Temperature Data Logger - PCE-313A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details