The PCE-JR 911 is an infrared temperature data logger with integrated thermal printer, internal memory for 12,000 readings, and an RS-232 interface for data transfer. It features adjustable emissivity from 0.3 to 1.0, an optical resolution of 8:1, a temperature range of -40 to 500°C with ±2% or ±2°C accuracy (whichever is greater), and a response time of 0.2 seconds. The device includes a backlit LCD display, supports 99 measurement positions, and operates on 4 AA batteries or an optional mains adapter. Dimensions are 208 × 70 × 53 mm and weight is 260 g. It includes a carrying case, software, RS-232 cable, and a roll of 28 × 30 mm thermal paper.
Data- Logger with Data- Logger, internal memory,
software, data cable and integrated printer. The PCE-JR-911 Data- Logger with Data- Logger is a versatile tool in that it can measure the temperature of objects without contact and readings can be stored in memory and transferred to a computer by way of its RS-232 interface and software. This Data- Logger comes complete with a Data- Logger, allowing the user to programme specific time intervals for taking measurements, such as over an entire week. Once a series of measurements have been taken, this data can be transferred to a computer for analysis. Incorporated in the thermometer is a small thermal printer so the user can print readings instantly. Another characteristic is the possibility to designate 99 measurement positions to allow for them to be clearly classified.
The Data- Logger's emissivity can be adjusted between 0.3 and 1.0, depending on the surface material. The visible pointer allows for the object being measured to be targetted with accuracy. Due to its multiple capabilities, this Data- Logger is used in many different sectors including the industrial and food sectors as well as research and development.
The Data- Logger is shipped with a factory calibration. An ISO calibration can be ordered separately. Its many components provide the Data- Logger with a multitude of uses. Optional components include a tripod, an RS-232 to USB adaptor and replacement rolls of paper for the printer
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | PCE-JR 911 |
| Product Name | Infrared Temperature Data Logger |
| Data Acquisition | Datalogger |
| Form Factor | Stand-alone |
| User Interface | Front Panel |