PCE Instruments / PCE Americas Inc. Waterproof Inspection Camera PCE-VE 380N-LOC

Description
Waterproof Inspection Camera PCE-VE 380N-LOC for industrial companies, craft shops or workshops / with 4 GB memory card / Video recording and image recording / Diameter 28 mm (1.1 in) / 30 Meter (98 ft) push cable The PCE-VE 380N-LOC waterproof inspection camera provides you with new, optical insights into the inner workings of machines and systems as well as in cavities, ventilation ducts, down pipes, chimneys, sewage pipes, etc. The waterproof inspection camera PCE-VE 380N-LOC is the ideal tool for maintenance and repair in any industrial area, craft or workshop. Never was optical analysis with an inspection camera so easy. This waterproof inspection camera offers you entry into professional video inspection. Simple and network-independent, you can inspect damaged areas in machines and systems, pipes and other cavities. The sturdy camera head with a diameter of only 28 mm / 1.1 in masters bends even in pipes with a diameter of just 50 mm / 2 in. With the waterproof inspection camera, images and video sequences of the components to be inspected can be stored directly in the device on an SD card.
Request a Quote
Description
Waterproof Inspection Camera PCE-VE 380N-LOC for industrial companies, craft shops or workshops / with 4 GB memory card / Video recording and image recording / Diameter 28 mm (1.1 in) / 30 Meter (98 ft) push cable The PCE-VE 380N-LOC waterproof inspection camera provides you with new, optical insights into the inner workings of machines and systems as well as in cavities, ventilation ducts, down pipes, chimneys, sewage pipes, etc. The waterproof inspection camera PCE-VE 380N-LOC is the ideal tool for maintenance and repair in any industrial area, craft or workshop. Never was optical analysis with an inspection camera so easy. This waterproof inspection camera offers you entry into professional video inspection. Simple and network-independent, you can inspect damaged areas in machines and systems, pipes and other cavities. The sturdy camera head with a diameter of only 28 mm / 1.1 in masters bends even in pipes with a diameter of just 50 mm / 2 in. With the waterproof inspection camera, images and video sequences of the components to be inspected can be stored directly in the device on an SD card.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Waterproof Inspection Camera - PCE-VE 380N-LOC - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Waterproof Inspection Camera
PCE-VE 380N-LOC
Waterproof Inspection Camera PCE-VE 380N-LOC
Waterproof Inspection Camera PCE-VE 380N-LOC for industrial companies, craft shops or workshops / with 4 GB memory card / Video recording and image recording / Diameter 28 mm (1.1 in) / 30 Meter (98 ft) push cable The PCE-VE 380N-LOC waterproof inspection camera provides you with new, optical insights into the inner workings of machines and systems as well as in cavities, ventilation ducts, down pipes, chimneys, sewage pipes, etc. The waterproof inspection camera PCE-VE 380N-LOC is the ideal tool for maintenance and repair in any industrial area, craft or workshop. Never was optical analysis with an inspection camera so easy. This waterproof inspection camera offers you entry into professional video inspection. Simple and network-independent, you can inspect damaged areas in machines and systems, pipes and other cavities. The sturdy camera head with a diameter of only 28 mm / 1.1 in masters bends even in pipes with a diameter of just 50 mm / 2 in. With the waterproof inspection camera, images and video sequences of the components to be inspected can be stored directly in the device on an SD card.

Waterproof Inspection Camera PCE-VE 380N-LOC for industrial companies, craft shops or workshops / with 4 GB memory card / Video recording and image recording / Diameter 28 mm (1.1 in) /
30 Meter (98 ft) push cable

The PCE-VE 380N-LOC waterproof inspection camera provides you with new, optical insights into the inner workings of machines and systems as well as in cavities, ventilation ducts, down pipes, chimneys, sewage pipes, etc. The waterproof inspection camera PCE-VE 380N-LOC is the ideal tool for maintenance and repair in any industrial area, craft or workshop. Never was optical analysis with an inspection camera so easy.

This waterproof inspection camera offers you entry into professional video inspection. Simple and network-independent, you can inspect damaged areas in machines and systems, pipes and other cavities. The sturdy camera head with a diameter of only 28 mm / 1.1 in masters bends even in pipes with a diameter of just 50 mm / 2 in. With the waterproof inspection camera, images and video sequences of the components to be inspected can be stored directly in the device on an SD card.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Videoscopes
Product Number PCE-VE 380N-LOC
Product Name Waterproof Inspection Camera
Diameter 28 mm (1.1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Wifi Videoscope - PCE-WVE 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Video
Diameter 6.5 mm (0.2559 inch)
Working Length 39.3 m (42.98 yd)
View Details
Videoscope - PCE-VE 200-KIT2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Viewing Angle Direct
Features Video
Diameter 4.5 mm (0.1772 inch)
View Details
Videoscope - PCE-PIC 120 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Video
Diameter 60 mm (2.36 inch)
Working Length 120 m (131 yd)
View Details
Inspection Camera - PCE-VE 200SV1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Video
Diameter 9 mm (0.3543 inch)
Field of View 90 degrees
View Details