PCE Instruments / PCE Americas Inc. Industrial Borescope PCE-VE 200SV3

Description
PCE-VE 200SV3 Industrial borescope for non-destructive machine diagnosis / Side view camera / Camera head diameter: 9 mm (0.4 in) / 3.5" LC display / 2600-mAh battery / Cable length 3 m (9.9 ft)/ Card slot for micro SD card The PCE-VE 200SV3 is a nondestructive inspection camera. Thus, the PCE-VE 200SV3 is the ideal tool for diagnosing hard to reach areas. For example, the areas of mechanical engineering, plumbing and heating, and the entire construction and construction industry are among the main uses of the PCE-VE 200SV3. Also, the PCE-VE 200SV3 is suitable for use in the automotive industry. The fact that it has a camera tube of three meters in length, it is possible to use the PCE-VE 200SV3 so that in many cases disassembly of machines or motors is not necessary. Conversely, this means a time and money savings. On the camera head of the PCE-VE 200SV3 are bright LEDs, which can be controlled and adjusted by the user on the device. The LEDs have different levels of brightness, allowing for optimal illumination at the point of interest. It can not lead to overexposure, which would cause the image shown on the screen no longer recognizable, because the camera of the PCE-VE 200SV3 is dazzled. In addition to the lighting, there is also the function of a digital enlargement for the current image section. Here you have the 2-fold, 3-fold or 4-fold magnification level available. The recorded pictures and videos are automatically saved to the micro SD card. This means that you can later read and document the images from the PCE-VE 200SV3.
Request a Quote
Description
PCE-VE 200SV3 Industrial borescope for non-destructive machine diagnosis / Side view camera / Camera head diameter: 9 mm (0.4 in) / 3.5" LC display / 2600-mAh battery / Cable length 3 m (9.9 ft)/ Card slot for micro SD card The PCE-VE 200SV3 is a nondestructive inspection camera. Thus, the PCE-VE 200SV3 is the ideal tool for diagnosing hard to reach areas. For example, the areas of mechanical engineering, plumbing and heating, and the entire construction and construction industry are among the main uses of the PCE-VE 200SV3. Also, the PCE-VE 200SV3 is suitable for use in the automotive industry. The fact that it has a camera tube of three meters in length, it is possible to use the PCE-VE 200SV3 so that in many cases disassembly of machines or motors is not necessary. Conversely, this means a time and money savings. On the camera head of the PCE-VE 200SV3 are bright LEDs, which can be controlled and adjusted by the user on the device. The LEDs have different levels of brightness, allowing for optimal illumination at the point of interest. It can not lead to overexposure, which would cause the image shown on the screen no longer recognizable, because the camera of the PCE-VE 200SV3 is dazzled. In addition to the lighting, there is also the function of a digital enlargement for the current image section. Here you have the 2-fold, 3-fold or 4-fold magnification level available. The recorded pictures and videos are automatically saved to the micro SD card. This means that you can later read and document the images from the PCE-VE 200SV3.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Borescope - PCE-VE 200SV3 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Industrial Borescope
PCE-VE 200SV3
Industrial Borescope PCE-VE 200SV3
PCE-VE 200SV3 Industrial borescope for non-destructive machine diagnosis / Side view camera / Camera head diameter: 9 mm (0.4 in) / 3.5" LC display / 2600-mAh battery / Cable length 3 m (9.9 ft)/ Card slot for micro SD card The PCE-VE 200SV3 is a nondestructive inspection camera. Thus, the PCE-VE 200SV3 is the ideal tool for diagnosing hard to reach areas. For example, the areas of mechanical engineering, plumbing and heating, and the entire construction and construction industry are among the main uses of the PCE-VE 200SV3. Also, the PCE-VE 200SV3 is suitable for use in the automotive industry. The fact that it has a camera tube of three meters in length, it is possible to use the PCE-VE 200SV3 so that in many cases disassembly of machines or motors is not necessary. Conversely, this means a time and money savings. On the camera head of the PCE-VE 200SV3 are bright LEDs, which can be controlled and adjusted by the user on the device. The LEDs have different levels of brightness, allowing for optimal illumination at the point of interest. It can not lead to overexposure, which would cause the image shown on the screen no longer recognizable, because the camera of the PCE-VE 200SV3 is dazzled. In addition to the lighting, there is also the function of a digital enlargement for the current image section. Here you have the 2-fold, 3-fold or 4-fold magnification level available. The recorded pictures and videos are automatically saved to the micro SD card. This means that you can later read and document the images from the PCE-VE 200SV3.

PCE-VE 200SV3 Industrial borescope for non-destructive machine diagnosis / Side view camera / Camera head diameter: 9 mm (0.4 in) / 3.5" LC display / 2600-mAh battery / Cable length 3 m (9.9 ft)/ Card slot for micro SD card

The PCE-VE 200SV3 is a nondestructive inspection camera. Thus, the PCE-VE 200SV3 is the ideal tool for diagnosing hard to reach areas. For example, the areas of mechanical engineering, plumbing and heating, and the entire construction and construction industry are among the main uses of the PCE-VE 200SV3. Also, the PCE-VE 200SV3 is suitable for use in the automotive industry. The fact that it has a camera tube of three meters in length, it is possible to use the PCE-VE 200SV3 so that in many cases disassembly of machines or motors is not necessary.

Conversely, this means a time and money savings. On the camera head of the PCE-VE 200SV3 are bright LEDs, which can be controlled and adjusted by the user on the device. The LEDs have different levels of brightness, allowing for optimal illumination at the point of interest. It can not lead to overexposure, which would cause the image shown on the screen no longer recognizable, because the camera of the PCE-VE 200SV3 is dazzled. In addition to the lighting, there is also the function of a digital enlargement for the current image section. Here you have the 2-fold, 3-fold or 4-fold magnification level available. The recorded pictures and videos are automatically saved to the micro SD card. This means that you can later read and document the images from the PCE-VE 200SV3.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Videoscopes
Product Number PCE-VE 200SV3
Product Name Industrial Borescope
Features Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 270HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Viewing Angle Direct
Features Video
Diameter 2.8 mm (0.1102 inch)
View Details
Videoscope - PCE-VE 900N4 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Video
Diameter 2 mm (0.0787 inch)
Working Length 7 m (7.66 yd)
View Details
Wifi Videoscope - PCE-WVE 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Video
Diameter 6.5 mm (0.2559 inch)
Working Length 39.3 m (42.98 yd)
View Details
Wifi Videoscope - PCE-VE 500N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Diameter 4.5 mm (0.1772 inch)
Working Length 1000 m (1094 yd)
Field of View 90 degrees
View Details