PCE Instruments / PCE Americas Inc. Videoscope PCE-VE 200-KIT2

Description
PCE-VE 200 Videoscope Video inspection camera for nondestructive evaluation (NDE) and machine diagnostics PCE-VE 200 is a video inspection camera, for nondestructive evaluation (NDE) and machine diagnostics. The PCE-VE 200 video borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing hard-to-reach places, the scope can be rotated 180 ° and offers 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or zoom of up to 4 times is available. The borescope stores the recorded images and videos directly to a micro SD card memory. The 3.28 ft cable length and 0.18 in cable diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications. Clamp Meter 2/80 Amp; AC/DC (of high accuracy) This Clamp Meter has been developed to determine indirectly, the AC/DC currents with high accuracy. A non-contact clamp meter and a torch to illuminate the area being measured, have been integrated into this device. The small size of this Clamp Meter, makes it possible to use in small spaces with limited access. The large illuminated display of this Clamp Meter guarantees clear readings in dark places such as in distribution boards. The non-contact Clamp Meter will help you when exposed to potential risk and to locate with precision, break points in cables within distribution boards, etc.
Request a Quote Datasheet
Description
PCE-VE 200 Videoscope Video inspection camera for nondestructive evaluation (NDE) and machine diagnostics PCE-VE 200 is a video inspection camera, for nondestructive evaluation (NDE) and machine diagnostics. The PCE-VE 200 video borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing hard-to-reach places, the scope can be rotated 180 ° and offers 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or zoom of up to 4 times is available. The borescope stores the recorded images and videos directly to a micro SD card memory. The 3.28 ft cable length and 0.18 in cable diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications. Clamp Meter 2/80 Amp; AC/DC (of high accuracy) This Clamp Meter has been developed to determine indirectly, the AC/DC currents with high accuracy. A non-contact clamp meter and a torch to illuminate the area being measured, have been integrated into this device. The small size of this Clamp Meter, makes it possible to use in small spaces with limited access. The large illuminated display of this Clamp Meter guarantees clear readings in dark places such as in distribution boards. The non-contact Clamp Meter will help you when exposed to potential risk and to locate with precision, break points in cables within distribution boards, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Videoscope - PCE-VE 200-KIT2 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
PCE-VE 200 Videoscope Video inspection camera for nondestructive evaluation (NDE) and machine diagnostics PCE-VE 200 is a video inspection camera, for nondestructive evaluation (NDE) and machine diagnostics. The PCE-VE 200 video borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing hard-to-reach places, the scope can be rotated 180 ° and offers 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or zoom of up to 4 times is available. The borescope stores the recorded images and videos directly to a micro SD card memory. The 3.28 ft cable length and 0.18 in cable diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications. Clamp Meter 2/80 Amp; AC/DC (of high accuracy) This Clamp Meter has been developed to determine indirectly, the AC/DC currents with high accuracy. A non-contact clamp meter and a torch to illuminate the area being measured, have been integrated into this device. The small size of this Clamp Meter, makes it possible to use in small spaces with limited access. The large illuminated display of this Clamp Meter guarantees clear readings in dark places such as in distribution boards. The non-contact Clamp Meter will help you when exposed to potential risk and to locate with precision, break points in cables within distribution boards, etc.

PCE-VE 200 Videoscope Video inspection camera for nondestructive evaluation (NDE) and machine diagnostics

PCE-VE 200 is a video inspection camera, for nondestructive evaluation (NDE) and machine diagnostics. The PCE-VE 200 video borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing hard-to-reach places, the scope can be rotated 180 ° and offers 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or zoom of up to 4 times is available.

The borescope stores the recorded images and videos directly to a micro SD card memory. The 3.28 ft cable length and 0.18 in cable diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications.


Clamp Meter 2/80 Amp; AC/DC (of high accuracy)

This Clamp Meter has been developed to determine indirectly, the AC/DC currents with high accuracy. A non-contact clamp meter and a torch to illuminate the area being measured, have been integrated into this device.

The small size of this Clamp Meter, makes it possible to use in small spaces with limited access. The large illuminated display of this Clamp Meter guarantees clear readings in dark places such as in distribution boards. The non-contact Clamp Meter will help you when exposed to potential risk and to locate with precision, break points in cables within distribution boards, etc.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Videoscopes
Product Number PCE-VE 200-KIT2
Product Name Videoscope
Viewing Angle Direct
Features Video
Diameter 4.5 mm (0.1772 inch)
Working Length 1 m (1.09 yd)
Unlock Full Specs
to access all available technical data

Similar Products

Videoscope - PCE-PIC 120 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Video
Diameter 60 mm (2.36 inch)
Working Length 120 m (131 yd)
View Details
Waterproof Inspection Camera - PCE-VE 380N-LOC - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Diameter 28 mm (1.1 inch)
View Details
Inspection Camera - PCE-VE 200SV1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Video
Diameter 9 mm (0.3543 inch)
Field of View 90 degrees
View Details
Videoscope - PCE-VE 900N4 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Video
Diameter 2 mm (0.0787 inch)
Working Length 7 m (7.66 yd)
View Details