PCE Instruments / PCE Americas Inc. Borescope PCE-VE 180

Description
PCE-VE 180 Borescope LED illumination / MicroSD memory / Detachable remote control display / Small 3.9 mm / 0.16" cable diameter / 1 m (3.28') cable length PCE-VE 180 is a rechargeable handheld pistol-grip borescope inspection camera with video recording and image capture functionality. Equipped with built-in LED lighting on the waterproof camera tip, the PCE-VE 180 borescope features a detachable remote control with integrated 3.5" LCD for easy viewing and navigation. The remote control communicates using radio transmission at 2.4 GHz. The borescope is powered by a rechargeable battery that allows for up to 3 hours of continuous use. Recorded images and videos are saved to a MicroSD memory card with a capacity of up to 32 GB. The semi-flexible gooseneck cable of the borescope has a small diameter of just 3.9 mm / 0.16" for insertion into tiny cavities. An IP67 ingress protection rating protects the borescope against dust and water, allowing for use in adverse conditions. The borescope comes with three different attachments: a 90 ° angle mirror for viewing side walls and around corners, as well as a hook and a magnet for pulling parts out of cavities. ***Not for medical use***
Request a Quote Datasheet
Description
PCE-VE 180 Borescope LED illumination / MicroSD memory / Detachable remote control display / Small 3.9 mm / 0.16" cable diameter / 1 m (3.28') cable length PCE-VE 180 is a rechargeable handheld pistol-grip borescope inspection camera with video recording and image capture functionality. Equipped with built-in LED lighting on the waterproof camera tip, the PCE-VE 180 borescope features a detachable remote control with integrated 3.5" LCD for easy viewing and navigation. The remote control communicates using radio transmission at 2.4 GHz. The borescope is powered by a rechargeable battery that allows for up to 3 hours of continuous use. Recorded images and videos are saved to a MicroSD memory card with a capacity of up to 32 GB. The semi-flexible gooseneck cable of the borescope has a small diameter of just 3.9 mm / 0.16" for insertion into tiny cavities. An IP67 ingress protection rating protects the borescope against dust and water, allowing for use in adverse conditions. The borescope comes with three different attachments: a 90 ° angle mirror for viewing side walls and around corners, as well as a hook and a magnet for pulling parts out of cavities. ***Not for medical use***
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Borescope - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Borescope
PCE-VE 180
Borescope PCE-VE 180
PCE-VE 180 Borescope LED illumination / MicroSD memory / Detachable remote control display / Small 3.9 mm / 0.16" cable diameter / 1 m (3.28') cable length PCE-VE 180 is a rechargeable handheld pistol-grip borescope inspection camera with video recording and image capture functionality. Equipped with built-in LED lighting on the waterproof camera tip, the PCE-VE 180 borescope features a detachable remote control with integrated 3.5" LCD for easy viewing and navigation. The remote control communicates using radio transmission at 2.4 GHz. The borescope is powered by a rechargeable battery that allows for up to 3 hours of continuous use. Recorded images and videos are saved to a MicroSD memory card with a capacity of up to 32 GB. The semi-flexible gooseneck cable of the borescope has a small diameter of just 3.9 mm / 0.16" for insertion into tiny cavities. An IP67 ingress protection rating protects the borescope against dust and water, allowing for use in adverse conditions. The borescope comes with three different attachments: a 90 ° angle mirror for viewing side walls and around corners, as well as a hook and a magnet for pulling parts out of cavities. ***Not for medical use***

PCE-VE 180 Borescope
LED illumination / MicroSD memory / Detachable remote control display / Small 3.9 mm / 0.16" cable diameter / 1 m (3.28') cable length

PCE-VE 180 is a rechargeable handheld pistol-grip borescope inspection camera with video recording and image capture functionality. Equipped with built-in LED lighting on the waterproof camera tip, the PCE-VE 180 borescope features a detachable remote control with integrated 3.5" LCD for easy viewing and navigation. The remote control communicates using radio transmission at 2.4 GHz. The borescope is powered by a rechargeable battery that allows for up to 3 hours of continuous use. Recorded images and videos are saved to a MicroSD memory card with a capacity of up to 32 GB. The semi-flexible gooseneck cable of the borescope has a small diameter of just 3.9 mm / 0.16" for insertion into tiny cavities. An IP67 ingress protection rating protects the borescope against dust and water, allowing for use in adverse conditions. The borescope comes with three different attachments: a 90 ° angle mirror for viewing side walls and around corners, as well as a hook and a magnet for pulling parts out of cavities.

***Not for medical use***

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Borescopes
Product Number PCE-VE 180
Product Name Borescope
Flexibility Flexible
Viewing Angle Direct
Diameter 3.9 mm (0.1535 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 200-S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 3.7 mm (0.1457 inch)
View Details
Borescope - PCE-VE 320HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 5.5 mm (0.2165 inch)
View Details
Borescope - PCE-VE 350HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 6 mm (0.2362 inch)
View Details
Borescope - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 28 mm (1.1 inch)
View Details