PCE Instruments / PCE Americas Inc. Borescope PCE-VE 1036HR-F

Description
Different cables can be connected to the borescope / image and video recordings / large 7 "LC display for precise viewing / recording on SD card / pictures rotatable by 360 ° (90 ° steps) / bright LEDs on the camera head / digital zoom The PCE-VE 1036HR-F is a versatile inspection instrument. Various borescope or endoscope cables with different characteristics can be connected to the endoscope. A special advantage of the endoscope is the large display, which offers the user the best possible overview of the area to be viewed due to its dimensions and resolution. The endoscope allows the recording of pictures and videos, whereby the videos are additionally stored with an audio recording. The clear resolution is also clear when the images are stored in the endoscope by touching the stylus on the inserted SD card. When the SD card is read from the computer, the recorded images and videos are clearly displayed. Due to the fact that the recordings are stored on an external mass storage device, it is possible to select which SD card is inserted into the endoscope. However, it should have a maximum capacity of 32 GB. An 8 GB memory card allows you to store more than 60000 images or more than 530 minutes of video material. Grade in places difficult to access, the two-way optics is a great advantage of the endoscope. However, if the control of the camera head is not sufficient and images on the display can not be imaged satisfactorily, there is still the possibility to rotate the images on the display of the handset at a 90 ° angle. In addition to the image rotation, various other functions can also be set on the handset itself. Thus, the endoscope allows a digital zoom as well as the setting of the LED brightness of the camera head. The endoscope has a thread on the back which allows the user to position the main unit on a tripod to carry out permanent recordings. The automatic switch-off function can be activated or deactivated in the menu of the endoscope. If the automatic switch-off is activated, it can also be selected between different time intervals between 5 and 30 minutes. In addition to the tripod device, the main unit can also be comfortably held on the padded straps.
Request a Quote Datasheet
Description
Different cables can be connected to the borescope / image and video recordings / large 7 "LC display for precise viewing / recording on SD card / pictures rotatable by 360 ° (90 ° steps) / bright LEDs on the camera head / digital zoom The PCE-VE 1036HR-F is a versatile inspection instrument. Various borescope or endoscope cables with different characteristics can be connected to the endoscope. A special advantage of the endoscope is the large display, which offers the user the best possible overview of the area to be viewed due to its dimensions and resolution. The endoscope allows the recording of pictures and videos, whereby the videos are additionally stored with an audio recording. The clear resolution is also clear when the images are stored in the endoscope by touching the stylus on the inserted SD card. When the SD card is read from the computer, the recorded images and videos are clearly displayed. Due to the fact that the recordings are stored on an external mass storage device, it is possible to select which SD card is inserted into the endoscope. However, it should have a maximum capacity of 32 GB. An 8 GB memory card allows you to store more than 60000 images or more than 530 minutes of video material. Grade in places difficult to access, the two-way optics is a great advantage of the endoscope. However, if the control of the camera head is not sufficient and images on the display can not be imaged satisfactorily, there is still the possibility to rotate the images on the display of the handset at a 90 ° angle. In addition to the image rotation, various other functions can also be set on the handset itself. Thus, the endoscope allows a digital zoom as well as the setting of the LED brightness of the camera head. The endoscope has a thread on the back which allows the user to position the main unit on a tripod to carry out permanent recordings. The automatic switch-off function can be activated or deactivated in the menu of the endoscope. If the automatic switch-off is activated, it can also be selected between different time intervals between 5 and 30 minutes. In addition to the tripod device, the main unit can also be comfortably held on the padded straps.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Borescope - PCE-VE 1036HR-F - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Different cables can be connected to the borescope / image and video recordings / large 7 "LC display for precise viewing / recording on SD card / pictures rotatable by 360 ° (90 ° steps) / bright LEDs on the camera head / digital zoom The PCE-VE 1036HR-F is a versatile inspection instrument. Various borescope or endoscope cables with different characteristics can be connected to the endoscope. A special advantage of the endoscope is the large display, which offers the user the best possible overview of the area to be viewed due to its dimensions and resolution. The endoscope allows the recording of pictures and videos, whereby the videos are additionally stored with an audio recording. The clear resolution is also clear when the images are stored in the endoscope by touching the stylus on the inserted SD card. When the SD card is read from the computer, the recorded images and videos are clearly displayed. Due to the fact that the recordings are stored on an external mass storage device, it is possible to select which SD card is inserted into the endoscope. However, it should have a maximum capacity of 32 GB. An 8 GB memory card allows you to store more than 60000 images or more than 530 minutes of video material. Grade in places difficult to access, the two-way optics is a great advantage of the endoscope. However, if the control of the camera head is not sufficient and images on the display can not be imaged satisfactorily, there is still the possibility to rotate the images on the display of the handset at a 90 ° angle. In addition to the image rotation, various other functions can also be set on the handset itself. Thus, the endoscope allows a digital zoom as well as the setting of the LED brightness of the camera head. The endoscope has a thread on the back which allows the user to position the main unit on a tripod to carry out permanent recordings. The automatic switch-off function can be activated or deactivated in the menu of the endoscope. If the automatic switch-off is activated, it can also be selected between different time intervals between 5 and 30 minutes. In addition to the tripod device, the main unit can also be comfortably held on the padded straps.

Different cables can be connected to the borescope / image and video recordings / large 7 "LC display for precise viewing / recording on SD card / pictures rotatable by 360 ° (90 ° steps) / bright LEDs on the camera head / digital zoom

The PCE-VE 1036HR-F is a versatile inspection instrument. Various borescope or endoscope cables with different characteristics can be connected to the endoscope. A special advantage of the endoscope is the large display, which offers the user the best possible overview of the area to be viewed due to its dimensions and resolution. The endoscope allows the recording of pictures and videos, whereby the videos are additionally stored with an audio recording. The clear resolution is also clear when the images are stored in the endoscope by touching the stylus on the inserted SD card. When the SD card is read from the computer, the recorded images and videos are clearly displayed. Due to the fact that the recordings are stored on an external mass storage device, it is possible to select which SD card is inserted into the endoscope. However, it should have a maximum capacity of 32 GB. An 8 GB memory card allows you to store more than 60000 images or more than 530 minutes of video material.

Grade in places difficult to access, the two-way optics is a great advantage of the endoscope. However, if the control of the camera head is not sufficient and images on the display can not be imaged satisfactorily, there is still the possibility to rotate the images on the display of the handset at a 90 ° angle. In addition to the image rotation, various other functions can also be set on the handset itself. Thus, the endoscope allows a digital zoom as well as the setting of the LED brightness of the camera head. The endoscope has a thread on the back which allows the user to position the main unit on a tripod to carry out permanent recordings. The automatic switch-off function can be activated or deactivated in the menu of the endoscope. If the automatic switch-off is activated, it can also be selected between different time intervals between 5 and 30 minutes. In addition to the tripod device, the main unit can also be comfortably held on the padded straps.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Borescopes
Product Number PCE-VE 1036HR-F
Product Name Borescope
Flexibility Flexible
Viewing Angle Direct
Diameter 6 mm (0.2362 inch)
Working Length 3 m (3.28 yd)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Tester / Borescope - PCE-VE 360N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 3.9 mm (0.1535 inch)
View Details
Borescope - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Borescope - PCE-VE 1000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Borescope - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details