PCE Instruments / PCE Americas Inc. Vibration Meter Calibrator PCE-VC20

Description
PCE-VC20 is a vibration meter calibrator used to calibrate vibration sensors, analyzers and testers. Suitable for calibrating equipment weighing up to 600 g (1.32 lb), this vibration calibrator generates mechanical vibrations with a quartz-stabilized vibration frequency of 159.15 Hz (radian frequency 1000/s). PCE-VC20 features load-independent vibration magnitude with an RMS of: - 10 m/s² vibration acceleration - 10 mm/s vibration velocity - 10 µm vibration displacement A control circuit and reference accelerometer inside the excitation or shaker head work in tandem to keep the vibration level constant. A display indicates the error percentage (%). The error % represents the deviation of the target value from the measured amplitude. In settled conditions, the display should come close to 0.0 % if the calibration is correct. If the error % is above 3 %, the device sounds an audible alert to indicate that the error limit is exceeded. In addition, the vibration calibrator switches off automatically in case of overload. Sensors can be connected via magnet or thread. A thread adapter is included in the delivery contents to accommodate M3, M5, M8, 1/4"-28 and UNF 10-32 threads. The vibration calibrator has many versatile features for field and laboratory use, including a built-in rechargeable battery, battery-saving automatic power-off function, battery charge indicator and AC power adapter for charging. In addition, the supplied carrying case allows for convenient handling and safe transport.
Request a Quote
Description
PCE-VC20 is a vibration meter calibrator used to calibrate vibration sensors, analyzers and testers. Suitable for calibrating equipment weighing up to 600 g (1.32 lb), this vibration calibrator generates mechanical vibrations with a quartz-stabilized vibration frequency of 159.15 Hz (radian frequency 1000/s). PCE-VC20 features load-independent vibration magnitude with an RMS of: - 10 m/s² vibration acceleration - 10 mm/s vibration velocity - 10 µm vibration displacement A control circuit and reference accelerometer inside the excitation or shaker head work in tandem to keep the vibration level constant. A display indicates the error percentage (%). The error % represents the deviation of the target value from the measured amplitude. In settled conditions, the display should come close to 0.0 % if the calibration is correct. If the error % is above 3 %, the device sounds an audible alert to indicate that the error limit is exceeded. In addition, the vibration calibrator switches off automatically in case of overload. Sensors can be connected via magnet or thread. A thread adapter is included in the delivery contents to accommodate M3, M5, M8, 1/4"-28 and UNF 10-32 threads. The vibration calibrator has many versatile features for field and laboratory use, including a built-in rechargeable battery, battery-saving automatic power-off function, battery charge indicator and AC power adapter for charging. In addition, the supplied carrying case allows for convenient handling and safe transport.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Meter Calibrator - PCE-VC20 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Vibration Meter Calibrator
PCE-VC20
Vibration Meter Calibrator PCE-VC20
PCE-VC20 is a vibration meter calibrator used to calibrate vibration sensors, analyzers and testers. Suitable for calibrating equipment weighing up to 600 g (1.32 lb), this vibration calibrator generates mechanical vibrations with a quartz-stabilized vibration frequency of 159.15 Hz (radian frequency 1000/s). PCE-VC20 features load-independent vibration magnitude with an RMS of: - 10 m/s² vibration acceleration - 10 mm/s vibration velocity - 10 µm vibration displacement A control circuit and reference accelerometer inside the excitation or shaker head work in tandem to keep the vibration level constant. A display indicates the error percentage (%). The error % represents the deviation of the target value from the measured amplitude. In settled conditions, the display should come close to 0.0 % if the calibration is correct. If the error % is above 3 %, the device sounds an audible alert to indicate that the error limit is exceeded. In addition, the vibration calibrator switches off automatically in case of overload. Sensors can be connected via magnet or thread. A thread adapter is included in the delivery contents to accommodate M3, M5, M8, 1/4"-28 and UNF 10-32 threads. The vibration calibrator has many versatile features for field and laboratory use, including a built-in rechargeable battery, battery-saving automatic power-off function, battery charge indicator and AC power adapter for charging. In addition, the supplied carrying case allows for convenient handling and safe transport.

PCE-VC20 is a vibration meter calibrator used to calibrate vibration sensors, analyzers and testers. Suitable for calibrating equipment weighing up to 600 g (1.32 lb), this vibration calibrator generates mechanical vibrations with a quartz-stabilized vibration frequency of 159.15 Hz (radian frequency 1000/s).

PCE-VC20 features load-independent vibration magnitude with an RMS of:
- 10 m/s² vibration acceleration
- 10 mm/s vibration velocity
- 10 µm vibration displacement

A control circuit and reference accelerometer inside the excitation or shaker head work in tandem to keep the vibration level constant. A display indicates the error percentage (%). The error % represents the deviation of the target value from the measured amplitude. In settled conditions, the display should come close to 0.0 % if the calibration is correct. If the error % is above 3 %, the device sounds an audible alert to indicate that the error limit is exceeded. In addition, the vibration calibrator switches off automatically in case of overload. Sensors can be connected via magnet or thread. A thread adapter is included in the delivery contents to accommodate M3, M5, M8, 1/4"-28 and UNF 10-32 threads.

The vibration calibrator has many versatile features for field and laboratory use, including a built-in rechargeable battery, battery-saving automatic power-off function, battery charge indicator and AC power adapter for charging. In addition, the supplied carrying case allows for convenient handling and safe transport.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number PCE-VC20
Product Name Vibration Meter Calibrator
Device Type Instrument / Meter
Acceleration 1.02 g
Linear Velocity 0.3937 in/sec (0.6000 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Analyzer - PCE-VD 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Computer Interface
Form Factor Portable
View Details
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Digital Front Panel
Form Factor Handheld; Portable
View Details
Human Vibration Analyzer with Whole-Body Sensor - PCE-VM 31-WB - PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Computer Interface
Form Factor Portable
View Details
Vibration Analyzer - PCE-VT 1100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
Form Factor Handheld; Portable
Features Battery Powered
View Details