PCE Instruments / PCE Americas Inc. Vibration Meter PCE-VT 3900S

Description
The vibration meter is an ideal measuring device for fast and precise checking of vibrating parts, machines and systems. Various measurement parameters are available for the vibration meter, such as RMS, peak, peak-peak and crest factor.
Request a Quote Datasheet
Description
The vibration meter is an ideal measuring device for fast and precise checking of vibrating parts, machines and systems. Various measurement parameters are available for the vibration meter, such as RMS, peak, peak-peak and crest factor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Meter - PCE-VT 3900S - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Vibration Meter
PCE-VT 3900S
Vibration Meter PCE-VT 3900S
The vibration meter is an ideal measuring device for fast and precise checking of vibrating parts, machines and systems. Various measurement parameters are available for the vibration meter, such as RMS, peak, peak-peak and crest factor.

The vibration meter is an ideal measuring device for fast and precise checking of vibrating parts, machines and systems. Various measurement parameters are available for the vibration meter, such as RMS, peak, peak-peak and crest factor.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number PCE-VT 3900S
Product Name Vibration Meter
Device Type Instrument / Meter
User Interface Digital Front Panel
Form Factor Handheld; Portable
Features Battery Powered
Acceleration 0.0 to 40.77 g
Unlock Full Specs
to access all available technical data

Similar Products

Human Vibration Analyzer with Whole-Body Sensor - PCE-VM 31-WB - PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Computer Interface
Form Factor Portable
View Details
Condition Monitoring Vibration Meter - PCE-VDL 16I - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
Acceleration 16 g
Frequency Range 1600 Hz
View Details
Vibration Meter Sensor Switch - PCE-VS12 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter; Switch
User Interface Computer Interface
Acceleration 0.0102 to 102 g
View Details
Vibration Meter - PCE-VT 3700S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Digital Front Panel
Form Factor Handheld; Portable
View Details