The PCE-UV34 is a handheld radiation meter for measuring UVA and UVB radiation in the 290 to 390 nm range, featuring an external photodiode sensor with a UV-correcting filter. It offers two measurement ranges: 0.000 to 1.999 mW/cm² and 1.999 to 19.99 mW/cm², with a resolution of 0.001 mW/cm² and an accuracy of ±4% + 2 digits. The device includes minimum, maximum, and data hold functions, auto shut-off after 10 minutes of inactivity, and a 22 mm LCD display. It operates from 0 to 50°C with a 9 V battery. The main unit measures 68 x 200 x 30 mm and weighs 220 g with battery; the external sensor is 68 x 60 x 27 mm. Response time is 0.4 seconds.
The PCE-UV34 Radiation Detector is a device used to measure UVA and UVB radiation. This accurate device operates on a wave length of 290 to 390nm. With this Radiation Detector you can measure UVA radiation from the sun or in tanning salons in order to protect yourself from damage of high exposure and possible sunburn. With the industrial sector we frequently find elevated UVA radiation level, such as the arc light used in soldering. The UV Radiation Detector is very versitile thanks to its external sensor. Other fields of use are the sterilization of UVA rays, photo chemical compensation, in virology laboratories or in DNA research.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Radiation Detectors |
| Product Number | PCE-UV34 |
| Product Name | UVA/UVB Radiation Detector |
| Detector Style | Portable Detector |