PCE Instruments / PCE Americas Inc. Handheld Rotation Meter Tachometer Stroboscope PCE-T 260

Description
Tachometer PCE-T 260 with Optical & Contact speed measurement / Temperature measurement with IR, PT 1000 or Type K sensors / Robust ABS housing / RS232 interface / Storage of the last measured value as well as Min. and Max. memory The combined tachometer-strobosco pe is a measuring device for use in maintenance and production. In addition to the stroboscope function, the tachometer-strobosco pe also has the option of removing the rotational contacts and measuring temperatures. Thus, the tachometer-strobosco pe is ideal for testing the rotational speeds and temperatures of centrifuges, motors, fans, and many other machines and systems used in industry and research. The special feature is the combination of these measurement parameters in a single housing. The tachometer-strobosco pe has a measuring range of 0.5 ... 99.990 rpm, and the IC circuit in conjunction with a bright red LED lamp ensure the device has a low power consumption and is almost maintenance-free. The setting for the tachometer-strobosco pe is made by means of a push button (for coarse and fine adjustment). The tachometer-strobosco pe also enables the contactless measurement of the rotational speed from 0.5 to 99.990 rpm with a resolution of up to 0.5 (at n <1000 rpm). When setting the speed measurement, the display is rotated by 180 ° so that the values can be easily read. For temperature measurement with the tachometer-strobosco pe, you can carry out the measurement by infrared contactless as well as with temperature sensor type K or PT 1000. The RS 232 interface allows the measured values to be displayed or logged directly on a PC with the corresponding software.
Request a Quote
Description
Tachometer PCE-T 260 with Optical & Contact speed measurement / Temperature measurement with IR, PT 1000 or Type K sensors / Robust ABS housing / RS232 interface / Storage of the last measured value as well as Min. and Max. memory The combined tachometer-strobosco pe is a measuring device for use in maintenance and production. In addition to the stroboscope function, the tachometer-strobosco pe also has the option of removing the rotational contacts and measuring temperatures. Thus, the tachometer-strobosco pe is ideal for testing the rotational speeds and temperatures of centrifuges, motors, fans, and many other machines and systems used in industry and research. The special feature is the combination of these measurement parameters in a single housing. The tachometer-strobosco pe has a measuring range of 0.5 ... 99.990 rpm, and the IC circuit in conjunction with a bright red LED lamp ensure the device has a low power consumption and is almost maintenance-free. The setting for the tachometer-strobosco pe is made by means of a push button (for coarse and fine adjustment). The tachometer-strobosco pe also enables the contactless measurement of the rotational speed from 0.5 to 99.990 rpm with a resolution of up to 0.5 (at n <1000 rpm). When setting the speed measurement, the display is rotated by 180 ° so that the values can be easily read. For temperature measurement with the tachometer-strobosco pe, you can carry out the measurement by infrared contactless as well as with temperature sensor type K or PT 1000. The RS 232 interface allows the measured values to be displayed or logged directly on a PC with the corresponding software.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Handheld Rotation Meter Tachometer Stroboscope - PCE-T 260 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Handheld Rotation Meter Tachometer Stroboscope
PCE-T 260
Handheld Rotation Meter Tachometer Stroboscope PCE-T 260
Tachometer PCE-T 260 with Optical & Contact speed measurement / Temperature measurement with IR, PT 1000 or Type K sensors / Robust ABS housing / RS232 interface / Storage of the last measured value as well as Min. and Max. memory The combined tachometer-strobosco pe is a measuring device for use in maintenance and production. In addition to the stroboscope function, the tachometer-strobosco pe also has the option of removing the rotational contacts and measuring temperatures. Thus, the tachometer-strobosco pe is ideal for testing the rotational speeds and temperatures of centrifuges, motors, fans, and many other machines and systems used in industry and research. The special feature is the combination of these measurement parameters in a single housing. The tachometer-strobosco pe has a measuring range of 0.5 ... 99.990 rpm, and the IC circuit in conjunction with a bright red LED lamp ensure the device has a low power consumption and is almost maintenance-free. The setting for the tachometer-strobosco pe is made by means of a push button (for coarse and fine adjustment). The tachometer-strobosco pe also enables the contactless measurement of the rotational speed from 0.5 to 99.990 rpm with a resolution of up to 0.5 (at n <1000 rpm). When setting the speed measurement, the display is rotated by 180 ° so that the values can be easily read. For temperature measurement with the tachometer-strobosco pe, you can carry out the measurement by infrared contactless as well as with temperature sensor type K or PT 1000. The RS 232 interface allows the measured values to be displayed or logged directly on a PC with the corresponding software.

Tachometer PCE-T 260 with Optical & Contact speed measurement / Temperature measurement with IR, PT 1000 or Type K sensors
/ Robust ABS housing / RS232 interface / Storage of the last measured value as well as Min. and Max. memory

The combined tachometer-stroboscope is a measuring device for use in maintenance and production. In addition to the stroboscope function, the tachometer-stroboscope also has the option of removing the rotational contacts and measuring temperatures. Thus, the tachometer-stroboscope is ideal for testing the rotational speeds and temperatures of centrifuges, motors, fans, and many other machines and systems used in industry and research. The special feature is the combination of these measurement parameters in a single housing.

The tachometer-stroboscope has a measuring range of 0.5 ... 99.990 rpm, and the IC circuit in conjunction with a bright red LED lamp ensure the device has a low power consumption and is almost maintenance-free. The setting for the tachometer-stroboscope is made by means of a push button (for coarse and fine adjustment). The tachometer-stroboscope also enables the contactless measurement of the rotational speed from 0.5 to 99.990 rpm with a resolution of up to 0.5 (at n <1000 rpm). When setting the speed measurement, the display is rotated by 180 ° so that the values can be easily read.


For temperature measurement with the tachometer-stroboscope, you can carry out the measurement by infrared contactless as well as with temperature sensor type K or PT 1000. The RS 232 interface allows the measured values to be displayed or logged directly on a PC with the corresponding software.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Tachometers
Product Number PCE-T 260
Product Name Handheld Rotation Meter Tachometer Stroboscope
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
Features Battery Powered
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Tachometer - PCE-T 238 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact
Form Factor Handheld
View Details
Tachometer - PCE-LES 103 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology (LED)
Form Factor Handheld
View Details
Multifunction Handheld Tachometer Rotation Meter - PCE-VT 204 - PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller)
Form Factor Handheld
View Details
Tachometer - PCE-T 240 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Technology Contact Type (Roller); (Photoelectric (Optical, Infrared))
Form Factor Handheld
Features Battery Powered
View Details