The PCE-LES 350 is a portable LED stroboscope designed for industrial surface inspection in packaging, printing, and paper industries. It operates from a rechargeable 12 VDC lithium-ion battery with a capacity of 2.9 Ah and can also be powered via an AC adapter input of 100-240 VAC, 50-60 Hz. The device features a graphic LCD with backlight, an internal trigger mode, and a flash rate range of 50.0 to 12,000.0 flashes per minute (0.1 resolution) or 1.00 to 200.00 flashes per second (0.01 resolution). Flash timing can be set up to 250 minutes. Dimensions are 213 mm × 80 mm × 85 mm. It includes auto scan, energy-saving timers, memory recall of last settings, and a low battery indicator. The unit includes a carrying case and an original 12.6 V/2 A adapter.
Our Tachometer offers the possibility of precisely recording and analysing fast movements. With a measurement range of 50 to 1200 FPM, movements at different velocities can be analysed with high precision. Our Tachometer uses 144 high-performance LEDs to generate short, intense flashes of light that are emitted at regular intervals.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Tachometers |
| Product Number | PCE-LES 350 |
| Product Name | Tachometer |
| Tachometer Type | Instrument / Sensor Package |
| Sensor Technology | Non Contact |
| Form Factor | Handheld |
| Outputs | Frequency |
| Operating Temperature | 32 to 122 F (0 to 50 C) |