PCE Instruments / PCE Americas Inc. pH Meter PCE-PHC 10

Description
PCE-PHC 10 pH Meter2-point pH controller / Measures pH and regulates pH / 3-point calibration / For fish farming, electroplating or water treatmentThe pH process controller PCE-PHC 10 measures and regulates the pH of various substances and is able to influence the pH value. The pH process controller is a classic 2-point controller, depending on the application, the controller can be used to influence the liquid in the direction of alkaline or acidic. The limit values ​​for the 2-point control are programmed via the buttons of the pH controller, which are located on the front. Also in the front is the LED display, on which the current measured value can be read at any time. This facilitates the fast and precise control of the water values, especially in the industrial process.
Request a Quote
Description
PCE-PHC 10 pH Meter2-point pH controller / Measures pH and regulates pH / 3-point calibration / For fish farming, electroplating or water treatmentThe pH process controller PCE-PHC 10 measures and regulates the pH of various substances and is able to influence the pH value. The pH process controller is a classic 2-point controller, depending on the application, the controller can be used to influence the liquid in the direction of alkaline or acidic. The limit values ​​for the 2-point control are programmed via the buttons of the pH controller, which are located on the front. Also in the front is the LED display, on which the current measured value can be read at any time. This facilitates the fast and precise control of the water values, especially in the industrial process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
pH Meter - PCE-PHC 10 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
pH Meter
PCE-PHC 10
pH Meter PCE-PHC 10
PCE-PHC 10 pH Meter2-point pH controller / Measures pH and regulates pH / 3-point calibration / For fish farming, electroplating or water treatmentThe pH process controller PCE-PHC 10 measures and regulates the pH of various substances and is able to influence the pH value. The pH process controller is a classic 2-point controller, depending on the application, the controller can be used to influence the liquid in the direction of alkaline or acidic. The limit values ​​for the 2-point control are programmed via the buttons of the pH controller, which are located on the front. Also in the front is the LED display, on which the current measured value can be read at any time. This facilitates the fast and precise control of the water values, especially in the industrial process.

PCE-PHC 10 pH Meter2-point pH controller / Measures pH and regulates pH / 3-point calibration / For fish farming, electroplating or water treatmentThe pH process controller PCE-PHC 10 measures and regulates the pH of various substances and is able to influence the pH value. The pH process controller is a classic 2-point controller, depending on the application, the controller can be used to influence the liquid in the direction of alkaline or acidic. The limit values ​​for the 2-point control are programmed via the buttons of the pH controller, which are located on the front. Also in the front is the LED display, on which the current measured value can be read at any time. This facilitates the fast and precise control of the water values, especially in the industrial process.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category pH Electrodes
Product Number PCE-PHC 10
Product Name pH Meter
Mounting Options Hand Held or Portable; Installation
Unlock Full Specs
to access all available technical data

Similar Products

pH Meter - PCE-PH 22 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Sensor
View Details
Aquarium pH Meter - PCE-PH20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
pH Range 0.0 to 14 ph
View Details
Laboratory pH Meter - PCE-PH 17 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Glass
pH Range 0.0 to 14 ph
View Details
Cosmetics pH Meter - PCE-228P - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details