PCE Instruments / PCE Americas Inc. Food pH Meter PCE-228M

Description
Handheld measuring device for pH and temperature / Large, easy to read display / Suitable for food such as sausage, meat, cheese... / SD card storage (1 ... 16 GB), stored data are stored as an Excel file / RS-232 interface and optional software for direct transfer to the PC The food pH meter PCE-228M is a very easy to use hand-held pH meter for food. The pH value and the temperature can be read off via the large LCD display or saved to the SD card (Excel file). Another option is the online transmission via the RS-232 interface directly from the pH meter to a PC or laptop. For this, we offer optional software and the appropriate RS-232 interface cable as an accessory. The temperature compensation is carried out either manually or automatically via the supplied stainless steel temperature sensor. All this allows a fast and reliable pH measurement of all foods, e.g. sausage, meat and cheese. The pH meter has a three-point calibration, which is performed automatically. The pH meter is battery operated (6 x 1.5 V batteries are included). The pH-Meter PCE-228M is ideal for occasional pH measurements in the laboratory.
Request a Quote
Description
Handheld measuring device for pH and temperature / Large, easy to read display / Suitable for food such as sausage, meat, cheese... / SD card storage (1 ... 16 GB), stored data are stored as an Excel file / RS-232 interface and optional software for direct transfer to the PC The food pH meter PCE-228M is a very easy to use hand-held pH meter for food. The pH value and the temperature can be read off via the large LCD display or saved to the SD card (Excel file). Another option is the online transmission via the RS-232 interface directly from the pH meter to a PC or laptop. For this, we offer optional software and the appropriate RS-232 interface cable as an accessory. The temperature compensation is carried out either manually or automatically via the supplied stainless steel temperature sensor. All this allows a fast and reliable pH measurement of all foods, e.g. sausage, meat and cheese. The pH meter has a three-point calibration, which is performed automatically. The pH meter is battery operated (6 x 1.5 V batteries are included). The pH-Meter PCE-228M is ideal for occasional pH measurements in the laboratory.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Food pH Meter - PCE-228M - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Food pH Meter
PCE-228M
Food pH Meter PCE-228M
Handheld measuring device for pH and temperature / Large, easy to read display / Suitable for food such as sausage, meat, cheese... / SD card storage (1 ... 16 GB), stored data are stored as an Excel file / RS-232 interface and optional software for direct transfer to the PC The food pH meter PCE-228M is a very easy to use hand-held pH meter for food. The pH value and the temperature can be read off via the large LCD display or saved to the SD card (Excel file). Another option is the online transmission via the RS-232 interface directly from the pH meter to a PC or laptop. For this, we offer optional software and the appropriate RS-232 interface cable as an accessory. The temperature compensation is carried out either manually or automatically via the supplied stainless steel temperature sensor. All this allows a fast and reliable pH measurement of all foods, e.g. sausage, meat and cheese. The pH meter has a three-point calibration, which is performed automatically. The pH meter is battery operated (6 x 1.5 V batteries are included). The pH-Meter PCE-228M is ideal for occasional pH measurements in the laboratory.

Handheld measuring device for pH and temperature / Large, easy to read display / Suitable for food such as sausage, meat, cheese... / SD card storage (1 ... 16 GB), stored data are stored as an Excel file / RS-232 interface and optional software for direct transfer to the PC

The food pH meter PCE-228M is a very easy to use hand-held pH meter for food. The pH value and the temperature can be read off via the large LCD display or saved to the SD card (Excel file). Another option is the online transmission via the RS-232 interface directly from the pH meter to a PC or laptop. For this, we offer optional software and the appropriate RS-232 interface cable as an accessory.

The temperature compensation is carried out either manually or automatically via the supplied stainless steel temperature sensor. All this allows a fast and reliable pH measurement of all foods, e.g. sausage, meat and cheese. The pH meter has a three-point calibration, which is performed automatically. The pH meter is battery operated (6 x 1.5 V batteries are included). The pH-Meter PCE-228M is ideal for occasional pH measurements in the laboratory.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category pH Electrodes
Product Number PCE-228M
Product Name Food pH Meter
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Sensor; Food / Sanitary
Unlock Full Specs
to access all available technical data

Similar Products

pH Meter - PCE-228HTE - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
Portable PH Meter - PCE-CP 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
pH Range 6.5 to 8.4 ph
pH Accuracy 0.1100 (+/- % FS)
View Details
Portable PH Meter - PCE-CP 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
pH Range 6.5 to 8.4 ph
pH Accuracy 0.1100 (+/- % FS)
View Details
Soil pH Meter - PCE-PH 18 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Glass
pH Range 0.0 to 14 ph
View Details