PCE Instruments / PCE Americas Inc. pH Meter PCE-PH 26F

Description
The pH Digital Meter PCE-PH 26F is used to measure the pH of viscous media. Thanks to the flat pH electrode, the pH digital meter is ideal for this application. The pH digital meter can be used to measure the pH of sludge or viscous media such as oils and creams. The measuring range of the pH digital meter ranges from -1 ... 15 pH. The pH digital meter has an internal calibration function with up to 3 interpolation points. Furthermore, the pH digital measuring device carries out the temperature compensation automatically. The environmental meter has an LC display from which the readings can be read very well. The PCE-PH 26F pH Digital Meter is operated via three buttons. Here, for example, the current measured value can be kept in the display. The pH digital meter is powered by 2 AAA 1.5V batteries. To ensure that the pH digital measuring device can be used directly, the measuring device is delivered with 3 calibration powders 4, 7 and 10.
Request a Quote
Description
The pH Digital Meter PCE-PH 26F is used to measure the pH of viscous media. Thanks to the flat pH electrode, the pH digital meter is ideal for this application. The pH digital meter can be used to measure the pH of sludge or viscous media such as oils and creams. The measuring range of the pH digital meter ranges from -1 ... 15 pH. The pH digital meter has an internal calibration function with up to 3 interpolation points. Furthermore, the pH digital measuring device carries out the temperature compensation automatically. The environmental meter has an LC display from which the readings can be read very well. The PCE-PH 26F pH Digital Meter is operated via three buttons. Here, for example, the current measured value can be kept in the display. The pH digital meter is powered by 2 AAA 1.5V batteries. To ensure that the pH digital measuring device can be used directly, the measuring device is delivered with 3 calibration powders 4, 7 and 10.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
pH Meter - PCE-PH 26F - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
pH Meter
PCE-PH 26F
pH Meter PCE-PH 26F
The pH Digital Meter PCE-PH 26F is used to measure the pH of viscous media. Thanks to the flat pH electrode, the pH digital meter is ideal for this application. The pH digital meter can be used to measure the pH of sludge or viscous media such as oils and creams. The measuring range of the pH digital meter ranges from -1 ... 15 pH. The pH digital meter has an internal calibration function with up to 3 interpolation points. Furthermore, the pH digital measuring device carries out the temperature compensation automatically. The environmental meter has an LC display from which the readings can be read very well. The PCE-PH 26F pH Digital Meter is operated via three buttons. Here, for example, the current measured value can be kept in the display. The pH digital meter is powered by 2 AAA 1.5V batteries. To ensure that the pH digital measuring device can be used directly, the measuring device is delivered with 3 calibration powders 4, 7 and 10.

The pH Digital Meter PCE-PH 26F is used to measure the pH of viscous media. Thanks to the flat pH electrode, the pH digital meter is ideal for this application. The pH digital meter can be used to measure the pH of sludge or viscous media such as oils and creams. The measuring range of the pH digital meter ranges from -1 ... 15 pH. The pH digital meter has an internal calibration function with up to 3 interpolation points. Furthermore, the pH digital measuring device carries out the temperature compensation automatically.
The environmental meter has an LC display from which the readings can be read very well. The PCE-PH 26F pH Digital Meter is operated via three buttons. Here, for example, the current measured value can be kept in the display. The pH digital meter is powered by 2 AAA 1.5V batteries. To ensure that the pH digital measuring device can be used directly, the measuring device is delivered with 3 calibration powders 4, 7 and 10.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category pH Electrodes
Product Number PCE-PH 26F
Product Name pH Meter
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction pH Meter - PCE-PHD 1-PH - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
Portable PH Meter - PCE-CP 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
pH Range 6.5 to 8.4 ph
pH Accuracy 0.1100 (+/- % FS)
View Details
pH Meter - PCE-PH 28L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
pH Meter for Dairy Products - PCE-228LIQ - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details