PCE Instruments / PCE Americas Inc. Aquarium pH Meter PCE-PHM 12

Description
The aquarium pH meter PCE-PHM 12 was specially developed for the pH measurement in aquariums. With the included universal holder, the aquarium pH meter can be attached to any aquarium. The permanently installed temperature probe on the aquarium pH meter is not only used for temperature indication but also for temperature compensation. With the aquarium pH meter this guarantees a precise measured value even with a temperature fluctuation. Depending on your needs, an adjustment on the aquarium pH meter can also be carried out with a pH 7 reference solution. The aquarium pH meter has two power supply options. On the one hand, it is possible to operate the aquarium ph meter with the supplied power supply. On the other hand, it is possible to operate the aquarium pH meter with four batteries. Thus, the aquarium pH meter is suitable for permanent installation and also for mobile use.
Request a Quote Datasheet
Description
The aquarium pH meter PCE-PHM 12 was specially developed for the pH measurement in aquariums. With the included universal holder, the aquarium pH meter can be attached to any aquarium. The permanently installed temperature probe on the aquarium pH meter is not only used for temperature indication but also for temperature compensation. With the aquarium pH meter this guarantees a precise measured value even with a temperature fluctuation. Depending on your needs, an adjustment on the aquarium pH meter can also be carried out with a pH 7 reference solution. The aquarium pH meter has two power supply options. On the one hand, it is possible to operate the aquarium ph meter with the supplied power supply. On the other hand, it is possible to operate the aquarium pH meter with four batteries. Thus, the aquarium pH meter is suitable for permanent installation and also for mobile use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aquarium pH Meter - PCE-PHM 12 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Aquarium pH Meter
PCE-PHM 12
Aquarium pH Meter PCE-PHM 12
The aquarium pH meter PCE-PHM 12 was specially developed for the pH measurement in aquariums. With the included universal holder, the aquarium pH meter can be attached to any aquarium. The permanently installed temperature probe on the aquarium pH meter is not only used for temperature indication but also for temperature compensation. With the aquarium pH meter this guarantees a precise measured value even with a temperature fluctuation. Depending on your needs, an adjustment on the aquarium pH meter can also be carried out with a pH 7 reference solution. The aquarium pH meter has two power supply options. On the one hand, it is possible to operate the aquarium ph meter with the supplied power supply. On the other hand, it is possible to operate the aquarium pH meter with four batteries. Thus, the aquarium pH meter is suitable for permanent installation and also for mobile use.

The aquarium pH meter PCE-PHM 12 was specially developed for the pH measurement in aquariums. With the included universal holder, the aquarium pH meter can be attached to any aquarium. The permanently installed temperature probe on the aquarium pH meter is not only used for temperature indication but also for temperature compensation. With the aquarium pH meter this guarantees a precise measured value even with a temperature fluctuation. Depending on your needs, an adjustment on the aquarium pH meter can also be carried out with a pH 7 reference solution.
The aquarium pH meter has two power supply options. On the one hand, it is possible to operate the aquarium ph meter with the supplied power supply. On the other hand, it is possible to operate the aquarium pH meter with four batteries. Thus, the aquarium pH meter is suitable for permanent installation and also for mobile use.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category pH Electrodes
Product Number PCE-PHM 12
Product Name Aquarium pH Meter
Mounting Options Permanent installation and also for Mobile use
Unlock Full Specs
to access all available technical data

Similar Products

Portable PH Meter - PCE-CP 22 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
pH Range 6.5 to 8.4 ph
pH Accuracy 0.1100 (+/- % FS)
View Details
pH Meter - PCE-PH20S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Glass
pH Range 0.0 to 14 ph
View Details
Ph Tester - PCE-PH 228LIQ - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 0.0 to 14 ph
View Details
Slurry / Mud pH Meter - PCE-228SLUR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details