PCE Instruments / PCE Americas Inc. pH Meter PCE-PH20S

Description
PCE-PH20S pH-Meter for soil easy to use, for determining the pH value of soil, with external pH electrode, can be recalibrated and is water resistant (IP 67) The PCE-PH20S pH-Meter for soil has been developed with the purpose of finding an effective method for directly determining the pH value of soil. With the help of this pH-Meter, it is possible to quickly and accurately measure the pH value of soil or a soil sample taken from the ground. To do this, simply insert the electrode into loose soil and read the pH value on the digital display. Please, take into account that the first measurement requires that there is humidity in the soil. The device is always pre-calibrated by the manufacturer. The pH Meter can be constantly recalibrated using the calibration solutions that come with the device. Calibration data remains stored in the device even when the batteries have been changed.
Request a Quote Datasheet
Description
PCE-PH20S pH-Meter for soil easy to use, for determining the pH value of soil, with external pH electrode, can be recalibrated and is water resistant (IP 67) The PCE-PH20S pH-Meter for soil has been developed with the purpose of finding an effective method for directly determining the pH value of soil. With the help of this pH-Meter, it is possible to quickly and accurately measure the pH value of soil or a soil sample taken from the ground. To do this, simply insert the electrode into loose soil and read the pH value on the digital display. Please, take into account that the first measurement requires that there is humidity in the soil. The device is always pre-calibrated by the manufacturer. The pH Meter can be constantly recalibrated using the calibration solutions that come with the device. Calibration data remains stored in the device even when the batteries have been changed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pH Meter - PCE-PH20S - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
pH Meter
PCE-PH20S
pH Meter PCE-PH20S
PCE-PH20S pH-Meter for soil easy to use, for determining the pH value of soil, with external pH electrode, can be recalibrated and is water resistant (IP 67) The PCE-PH20S pH-Meter for soil has been developed with the purpose of finding an effective method for directly determining the pH value of soil. With the help of this pH-Meter, it is possible to quickly and accurately measure the pH value of soil or a soil sample taken from the ground. To do this, simply insert the electrode into loose soil and read the pH value on the digital display. Please, take into account that the first measurement requires that there is humidity in the soil. The device is always pre-calibrated by the manufacturer. The pH Meter can be constantly recalibrated using the calibration solutions that come with the device. Calibration data remains stored in the device even when the batteries have been changed.

PCE-PH20S pH-Meter for soil easy to use, for determining the pH value of soil, with external pH electrode, can be recalibrated and is water resistant (IP 67)

The PCE-PH20S pH-Meter for soil has been developed with the purpose of finding an effective method for directly determining the pH value of soil. With the help of this pH-Meter, it is possible to quickly and accurately measure the pH value of soil or a soil sample taken from the ground.

To do this, simply insert the electrode into loose soil and read the pH value on the digital display. Please, take into account that the first measurement requires that there is humidity in the soil. The device is always pre-calibrated by the manufacturer. The pH Meter can be constantly recalibrated using the calibration solutions that come with the device. Calibration data remains stored in the device even when the batteries have been changed.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category pH Electrodes
Product Number PCE-PH20S
Product Name pH Meter
Mounting Options Hand Held or Portable
Unlock Full Specs
to access all available technical data

Similar Products

Liquid pH Meter - PCE-PH 16 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
pH Range 0.0 to 14 ph
View Details
Cosmetics pH Meter - PCE-228P - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
Laboratory pH Meter - PCE-PH 17 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Glass
pH Range 0.0 to 14 ph
View Details
Portable pH Meter - PCE-PH 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Sensor
View Details