PCE Instruments / PCE Americas Inc. Multifunction pH Meter PCE-PHD 1-PH

Description
This pH Meter is a portable, easy-to-use measuring device with multiple capabilities for inspecting water quality. Offering extraordinary precision at an affordable price, the Multifunction pH Meter is used for laboratory and in situ testing of the pH value, redox, conductivity, salt content, oxygen level and temperature of water. Three-point calibration and automatic temperature compensation guarantee a high level of accuracy even with variable temperature measurements. The pH meter is supplied with both a pH electrode and a temperature sensor. Additional electrodes are available for purchase separately, as is an optional mains adapter for power and a software kit with an RS-232 cable. The pH meter acts as a real-time data logger. All values can be stored directly on the included SD card in Microsoft Excel format or transferred to a PC by means of the RS-232 port. Thus, no additional software is required for evaluation of the data.
Request a Quote Datasheet
Description
This pH Meter is a portable, easy-to-use measuring device with multiple capabilities for inspecting water quality. Offering extraordinary precision at an affordable price, the Multifunction pH Meter is used for laboratory and in situ testing of the pH value, redox, conductivity, salt content, oxygen level and temperature of water. Three-point calibration and automatic temperature compensation guarantee a high level of accuracy even with variable temperature measurements. The pH meter is supplied with both a pH electrode and a temperature sensor. Additional electrodes are available for purchase separately, as is an optional mains adapter for power and a software kit with an RS-232 cable. The pH meter acts as a real-time data logger. All values can be stored directly on the included SD card in Microsoft Excel format or transferred to a PC by means of the RS-232 port. Thus, no additional software is required for evaluation of the data.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction pH Meter - PCE-PHD 1-PH - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Multifunction pH Meter
PCE-PHD 1-PH
Multifunction pH Meter PCE-PHD 1-PH
This pH Meter is a portable, easy-to-use measuring device with multiple capabilities for inspecting water quality. Offering extraordinary precision at an affordable price, the Multifunction pH Meter is used for laboratory and in situ testing of the pH value, redox, conductivity, salt content, oxygen level and temperature of water. Three-point calibration and automatic temperature compensation guarantee a high level of accuracy even with variable temperature measurements. The pH meter is supplied with both a pH electrode and a temperature sensor. Additional electrodes are available for purchase separately, as is an optional mains adapter for power and a software kit with an RS-232 cable. The pH meter acts as a real-time data logger. All values can be stored directly on the included SD card in Microsoft Excel format or transferred to a PC by means of the RS-232 port. Thus, no additional software is required for evaluation of the data.

This pH Meter is a portable, easy-to-use measuring device with multiple capabilities for inspecting water quality. Offering extraordinary precision at an affordable price, the Multifunction pH Meter is used for laboratory and in situ testing of the pH value, redox, conductivity, salt content, oxygen level and temperature of water. Three-point calibration and automatic temperature compensation guarantee a high level of accuracy even with variable temperature measurements.
The pH meter is supplied with both a pH electrode and a temperature sensor. Additional electrodes are available for purchase separately, as is an optional mains adapter for power and a software kit with an RS-232 cable. The pH meter acts as a real-time data logger. All values can be stored directly on the included SD card in Microsoft Excel format or transferred to a PC by means of the RS-232 port. Thus, no additional software is required for evaluation of the data.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category pH Electrodes
Product Number PCE-PHD 1-PH
Product Name Multifunction pH Meter
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Portable PH Meter - PCE-CP 22 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
pH Range 6.5 to 8.4 ph
pH Accuracy 0.1100 (+/- % FS)
View Details
pH Meter - PCE-PHC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable; Installation
pH Range 0.0 to 14 ph
pH Accuracy 0.0100 (+/- % FS)
View Details
pH Meter - PCE-PH 23 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
Portable PH Meter - PCE-CP 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
pH Range 6.5 to 8.4 ph
pH Accuracy 0.1100 (+/- % FS)
View Details