The PCE-PHD 1 is a portable multifunction water quality meter for measuring pH, redox, conductivity, salt content, dissolved oxygen, and temperature. It includes a pH electrode and a conductivity electrode, and features a 52 x 38 mm LCD display, SD card memory up to 16 GB for storing data in Excel format, and an RS-232 interface for PC transfer. The device supports three-point pH calibration, automatic temperature compensation from 0 to 60 °C, and operates on six AA batteries. It measures pH from 0 to 14.0 with ±0.02 pH accuracy, conductivity across four ranges up to 200 mS/cm with ±2% accuracy, and salt content from 0 to 12% by weight with ±0.5% accuracy. The housing measures 177 x 68 x 45 mm and weighs 490 g, with operating conditions from 0 to 50 °C and less than 85% RH.
PCE-PHD 1 pH Meter Includes a pH electrode and a conductivity electrode
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | PCE-PHD 1 |
| Product Name | Multifunction pH Meter |
| Mounting Options | Hand Held or Portable |
| Body Material | Epoxy or Polymer |
| Features | Temperature Sensor |