PCE Instruments / PCE Americas Inc. pH Meter for Dairy Products PCE-228LIQ

Description
The pH meter for beverages PCE-228 is a very easy-to-use pH / mV / °C / °F handheld instrument. The pH value and the temperature can be stored directly on the SD card (Excel file) or transferred directly from the pH meter to a PC via the RS-232 interface. For this we optionally offer a software and the suitable RS-232 interface cable as an accessory. Temperature compensation is either manual or automatic via the supplied temperature sensor. All this allows a fast and reliable pH measurement. The pH meter for beverages has a three-point calibration, which is performed automatically. It can be determined with the combination meter, the pH, the temperature or the REDOX potential (ORP). For the latter measurement parameters, however, a REDOX electrode must also be ordered. Here we recommend the ORP electrode ORP-14. The pH meter for beverages is battery operated (6 x 1.5V batteries are included).
Request a Quote Datasheet
Description
The pH meter for beverages PCE-228 is a very easy-to-use pH / mV / °C / °F handheld instrument. The pH value and the temperature can be stored directly on the SD card (Excel file) or transferred directly from the pH meter to a PC via the RS-232 interface. For this we optionally offer a software and the suitable RS-232 interface cable as an accessory. Temperature compensation is either manual or automatic via the supplied temperature sensor. All this allows a fast and reliable pH measurement. The pH meter for beverages has a three-point calibration, which is performed automatically. It can be determined with the combination meter, the pH, the temperature or the REDOX potential (ORP). For the latter measurement parameters, however, a REDOX electrode must also be ordered. Here we recommend the ORP electrode ORP-14. The pH meter for beverages is battery operated (6 x 1.5V batteries are included).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pH Meter for Dairy Products - PCE-228LIQ - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
pH Meter for Dairy Products
PCE-228LIQ
pH Meter for Dairy Products PCE-228LIQ
The pH meter for beverages PCE-228 is a very easy-to-use pH / mV / °C / °F handheld instrument. The pH value and the temperature can be stored directly on the SD card (Excel file) or transferred directly from the pH meter to a PC via the RS-232 interface. For this we optionally offer a software and the suitable RS-232 interface cable as an accessory. Temperature compensation is either manual or automatic via the supplied temperature sensor. All this allows a fast and reliable pH measurement. The pH meter for beverages has a three-point calibration, which is performed automatically. It can be determined with the combination meter, the pH, the temperature or the REDOX potential (ORP). For the latter measurement parameters, however, a REDOX electrode must also be ordered. Here we recommend the ORP electrode ORP-14. The pH meter for beverages is battery operated (6 x 1.5V batteries are included).

The pH meter for beverages PCE-228 is a very easy-to-use pH / mV / °C / °F handheld instrument. The pH value and the temperature can be stored directly on the SD card (Excel file) or transferred directly from the pH meter to a PC via the RS-232 interface. For this we optionally offer a software and the suitable RS-232 interface cable as an accessory. Temperature compensation is either manual or automatic via the supplied temperature sensor.
All this allows a fast and reliable pH measurement. The pH meter for beverages has a three-point calibration, which is performed automatically. It can be determined with the combination meter, the pH, the temperature or the REDOX potential (ORP). For the latter measurement parameters, however, a REDOX electrode must also be ordered. Here we recommend the ORP electrode ORP-14. The pH meter for beverages is battery operated (6 x 1.5V batteries are included).

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category pH Electrodes
Product Number PCE-228LIQ
Product Name pH Meter for Dairy Products
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

pH Meter - PCE-PH 22 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Sensor
View Details
Surface pH Meter - PCE-228SF - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
Ph Tester - PCE-PH 228LAB-ME3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 0.0 to 14 ph
View Details
Ph Tester - PCE-PH 228LIQ - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 0.0 to 14 ph
View Details