PCE Instruments / PCE Americas Inc. pH Meter PCE-PH 28L

Description
The digital pH tester PCE-PH 28L is equipped with a flat electrode membrane. The pH electrode of the Digital pH Tester is installed in a shaft. So you can measure with the pH tester samples of viscous media in test tubes. This feature allows the Digital pH Tester to use very small amounts of liquids to determine the pH. The pH tester can be used in small batches in beakers or test tubes. As a result, the pH tester can be used not only in the field but also in the laboratory with very small sample volumes.In addition to the pH value, the Digital pH-Tester also measures the temperature of the measuring medium. With the temperature reading, the digital pH tester automatically performs the temperature compensation. Calibration of the pH tester is carried out using buffer solutions at pH 4, 7 or 10. The scope of delivery includes calibration powders which can be used for initial commissioning.
Request a Quote Datasheet
Description
The digital pH tester PCE-PH 28L is equipped with a flat electrode membrane. The pH electrode of the Digital pH Tester is installed in a shaft. So you can measure with the pH tester samples of viscous media in test tubes. This feature allows the Digital pH Tester to use very small amounts of liquids to determine the pH. The pH tester can be used in small batches in beakers or test tubes. As a result, the pH tester can be used not only in the field but also in the laboratory with very small sample volumes.In addition to the pH value, the Digital pH-Tester also measures the temperature of the measuring medium. With the temperature reading, the digital pH tester automatically performs the temperature compensation. Calibration of the pH tester is carried out using buffer solutions at pH 4, 7 or 10. The scope of delivery includes calibration powders which can be used for initial commissioning.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pH Meter - PCE-PH 28L - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
pH Meter
PCE-PH 28L
pH Meter PCE-PH 28L
The digital pH tester PCE-PH 28L is equipped with a flat electrode membrane. The pH electrode of the Digital pH Tester is installed in a shaft. So you can measure with the pH tester samples of viscous media in test tubes. This feature allows the Digital pH Tester to use very small amounts of liquids to determine the pH. The pH tester can be used in small batches in beakers or test tubes. As a result, the pH tester can be used not only in the field but also in the laboratory with very small sample volumes.In addition to the pH value, the Digital pH-Tester also measures the temperature of the measuring medium. With the temperature reading, the digital pH tester automatically performs the temperature compensation. Calibration of the pH tester is carried out using buffer solutions at pH 4, 7 or 10. The scope of delivery includes calibration powders which can be used for initial commissioning.

The digital pH tester PCE-PH 28L is equipped with a flat electrode membrane. The pH electrode of the Digital pH Tester is installed in a shaft. So you can measure with the pH tester samples of viscous media in test tubes. This feature allows the Digital pH Tester to use very small amounts of liquids to determine the pH. The pH tester can be used in small batches in beakers or test tubes. As a result, the pH tester can be used not only in the field but also in the laboratory with very small sample volumes.In addition to the pH value, the Digital pH-Tester also measures the temperature of the measuring medium. With the temperature reading, the digital pH tester automatically performs the temperature compensation. Calibration of the pH tester is carried out using buffer solutions at pH 4, 7 or 10. The scope of delivery includes calibration powders which can be used for initial commissioning.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category pH Electrodes
Product Number PCE-PH 28L
Product Name pH Meter
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Portable PH Meter - PCE-CP 22 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
pH Range 6.5 to 8.4 ph
pH Accuracy 0.1100 (+/- % FS)
View Details
Portable PH Meter - PCE-CP 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
pH Range 6.5 to 8.4 ph
pH Accuracy 0.1100 (+/- % FS)
View Details
pH Meter - PCE-PH20S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Glass
pH Range 0.0 to 14 ph
View Details
Meat pH Meter - PCE-PH20M - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
pH Range 0.0 to 14 ph
View Details