The PCE-PH 22 is a water-resistant pH meter with an integrated electrode for simultaneous measurement of pH and temperature. It features a 4-digit LCD display, automatic temperature compensation from -5 to 80°C, and automatic calibration at pH 4, 7, or 10. The device complies with IP 67 for environmental durability, measures pH from 0.0 to 14.0 with ±0.02 pH accuracy and temperature from -5 to 80.0°C with ±0.8°C accuracy, and stores up to 100 readings. It operates on 4 AAA batteries, measures 186 x 40 mm, and weighs 130 g. The unit includes a calibration kit, batteries, and a user manual.
pH Meter PCE-PH 22 pH-Meter for simultaneous measurement of pH value and temperature
The water resistant PCE-PH 22 pH Meter quickly detects the pH value and temperature. Thanks to its split display it can show the pH value and temperature reading simultaneously with this pH Meter. Its durable enclosure is water resistant up to IP 67 and can be used in adverse weather conditions. Recalibration of the device always ensures that readings are accurate and it is easy to do with the help of the calibration kit.
The automatic calibration is done via the keypad and without the need for calibration screws. This pH Meter has an electrode integrated into its enclosure and the readings are adjusted automatically for temperature compensation. If you are looking for a pH meter with an external electrode which is connected by way of a cable, we recommend the PCE-228.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | PCE-PH 22 |
| Product Name | pH Meter |
| Mounting Options | Hand Held or Portable |
| Body Material | Epoxy or Polymer |
| Features | Temperature Sensor |