PCE Instruments / PCE Americas Inc. Portable PH Meter PCE-CP 22

Description
Multi-parameter pH meter with Bluetooth interface / PC software / Cloud service / Cross-system synchronization of measured values ​​/ Up to 13 selectable parameters / For measuring e.g. pH, alkalinity, chlorine, cyanuric acid / Storage of measured values The multi-parameter pH meter is a mobile measuring device for liquid analysis. This enables the most varied of measurements to be carried out with the multi-parameter photometer. With this multi-parameter photometer, for example, it is possible to determine alkalinity, chlorine, cyanuric acid or the pH value. In order to carry out a measurement with the multi-parameter photometer, a water sample of 10 ml must be placed in a cuvette. The built-in LED in the multi-parameter photometer generates a test light in the wavelength ranges of 503 nm, 570 nm and 620 nm. A photodiode now recognizes the value to be measured based on the light transmission of the sample.
Request a Quote
Description
Multi-parameter pH meter with Bluetooth interface / PC software / Cloud service / Cross-system synchronization of measured values ​​/ Up to 13 selectable parameters / For measuring e.g. pH, alkalinity, chlorine, cyanuric acid / Storage of measured values The multi-parameter pH meter is a mobile measuring device for liquid analysis. This enables the most varied of measurements to be carried out with the multi-parameter photometer. With this multi-parameter photometer, for example, it is possible to determine alkalinity, chlorine, cyanuric acid or the pH value. In order to carry out a measurement with the multi-parameter photometer, a water sample of 10 ml must be placed in a cuvette. The built-in LED in the multi-parameter photometer generates a test light in the wavelength ranges of 503 nm, 570 nm and 620 nm. A photodiode now recognizes the value to be measured based on the light transmission of the sample.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Portable PH Meter - PCE-CP 22 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Portable PH Meter
PCE-CP 22
Portable PH Meter PCE-CP 22
Multi-parameter pH meter with Bluetooth interface / PC software / Cloud service / Cross-system synchronization of measured values ​​/ Up to 13 selectable parameters / For measuring e.g. pH, alkalinity, chlorine, cyanuric acid / Storage of measured values The multi-parameter pH meter is a mobile measuring device for liquid analysis. This enables the most varied of measurements to be carried out with the multi-parameter photometer. With this multi-parameter photometer, for example, it is possible to determine alkalinity, chlorine, cyanuric acid or the pH value. In order to carry out a measurement with the multi-parameter photometer, a water sample of 10 ml must be placed in a cuvette. The built-in LED in the multi-parameter photometer generates a test light in the wavelength ranges of 503 nm, 570 nm and 620 nm. A photodiode now recognizes the value to be measured based on the light transmission of the sample.

Multi-parameter pH meter with Bluetooth interface / PC software / Cloud service / Cross-system synchronization of measured values ​​/ Up to 13 selectable parameters / For measuring e.g. pH, alkalinity, chlorine, cyanuric acid / Storage of measured values The multi-parameter pH meter is a mobile measuring device for liquid analysis. This enables the most varied of measurements to be carried out with the multi-parameter photometer. With this multi-parameter photometer, for example, it is possible to determine alkalinity, chlorine, cyanuric acid or the pH value. In order to carry out a measurement with the multi-parameter photometer, a water sample of 10 ml must be placed in a cuvette. The built-in LED in the multi-parameter photometer generates a test light in the wavelength ranges of 503 nm, 570 nm and 620 nm. A photodiode now recognizes the value to be measured based on the light transmission of the sample.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category pH Electrodes
Product Number PCE-CP 22
Product Name Portable PH Meter
Mounting Options Hand Held or Portable
Unlock Full Specs
to access all available technical data

Similar Products

Aquarium pH Meter - PCE-PH20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
pH Range 0.0 to 14 ph
View Details
pH Meter Kit - PCE-228-Kit - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP (optional feature)
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
View Details
Liquid pH Meter - PCE-PH 16 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
pH Range 0.0 to 14 ph
View Details
Laboratory pH Meter - PCE-PH 17 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Glass
pH Range 0.0 to 14 ph
View Details