PCE Instruments / PCE Americas Inc. Power Analyzer PCE-360

Description
The PCE-360 is a Single-Phase Power Meter or clamp meter with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an extended time period. The PCE-360 is used for the analysis of voltage (V), current (A), active power (kW), apparent power (kVA), reactive power (kVar), power factor (cos Φ), phase angle (Φ), frequency (Hz), rotary field (UL > 50V), active energy (MWh), apparent energy (MVAh), reactive energy (MVArh), harmonics (1 ... 63 order, via software), and waveforms (via software). The meter's large and easy-to-read screen displays up to 10 measurements simultaneously. In manual mode, the device stores up to 99 measurements directly. In data logger mode, the device stores up to 10,000,000 sets of measurements to the 4 GB internal memory. Measured values are transferred easily to a PC using the included Windows-compatible software and data cable. In addition, four current clamps, four alligator clips, and four measuring leads are included in the delivery contents.
Request a Quote
Description
The PCE-360 is a Single-Phase Power Meter or clamp meter with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an extended time period. The PCE-360 is used for the analysis of voltage (V), current (A), active power (kW), apparent power (kVA), reactive power (kVar), power factor (cos Φ), phase angle (Φ), frequency (Hz), rotary field (UL > 50V), active energy (MWh), apparent energy (MVAh), reactive energy (MVArh), harmonics (1 ... 63 order, via software), and waveforms (via software). The meter's large and easy-to-read screen displays up to 10 measurements simultaneously. In manual mode, the device stores up to 99 measurements directly. In data logger mode, the device stores up to 10,000,000 sets of measurements to the 4 GB internal memory. Measured values are transferred easily to a PC using the included Windows-compatible software and data cable. In addition, four current clamps, four alligator clips, and four measuring leads are included in the delivery contents.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCE-360 is a power analyzer designed for both single-phase and three-phase power measurements. It can measure various electrical parameters including voltage, current, active power, apparent power, reactive power, power factor, phase angle, frequency, and energy consumption. The device features a large display that can show up to 10 measurements simultaneously, enhancing usability during analysis. In manual mode, the PCE-360 can store up to 99 measurements, while in data logger mode, it has the capacity to store up to 10,000,000 sets of measurements in its 4 GB internal memory. The device is equipped with software for data transfer to a PC, facilitating further analysis. Included in the package are four current clamps, alligator clips, and measuring leads, making it a comprehensive solution for power analysis tasks.

Datasheet Summary
Powered by GS/AI

The PCE-360 is a power analyzer designed for both single-phase and three-phase power measurements. It can measure various electrical parameters including voltage, current, active power, apparent power, reactive power, power factor, phase angle, frequency, and energy consumption. The device features a large display that can show up to 10 measurements simultaneously, enhancing usability during analysis. In manual mode, the PCE-360 can store up to 99 measurements, while in data logger mode, it has the capacity to store up to 10,000,000 sets of measurements in its 4 GB internal memory. The device is equipped with software for data transfer to a PC, facilitating further analysis. Included in the package are four current clamps, alligator clips, and measuring leads, making it a comprehensive solution for power analysis tasks.

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer - PCE-360 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Power Analyzer
PCE-360
Power Analyzer PCE-360
The PCE-360 is a Single-Phase Power Meter or clamp meter with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an extended time period. The PCE-360 is used for the analysis of voltage (V), current (A), active power (kW), apparent power (kVA), reactive power (kVar), power factor (cos Φ), phase angle (Φ), frequency (Hz), rotary field (UL > 50V), active energy (MWh), apparent energy (MVAh), reactive energy (MVArh), harmonics (1 ... 63 order, via software), and waveforms (via software). The meter's large and easy-to-read screen displays up to 10 measurements simultaneously. In manual mode, the device stores up to 99 measurements directly. In data logger mode, the device stores up to 10,000,000 sets of measurements to the 4 GB internal memory. Measured values are transferred easily to a PC using the included Windows-compatible software and data cable. In addition, four current clamps, four alligator clips, and four measuring leads are included in the delivery contents.

The PCE-360 is a Single-Phase Power Meter or clamp meter with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an extended time period. The PCE-360 is used for the analysis of voltage (V), current (A), active power (kW), apparent power (kVA), reactive power (kVar), power factor (cos Φ), phase angle (Φ), frequency (Hz), rotary field (UL > 50V), active energy (MWh), apparent energy (MVAh), reactive energy (MVArh), harmonics (1 ... 63 order, via software), and waveforms (via software).
The meter's large and easy-to-read screen displays up to 10 measurements simultaneously. In manual mode, the device stores up to 99 measurements directly. In data logger mode, the device stores up to 10,000,000 sets of measurements to the 4 GB internal memory. Measured values are transferred easily to a PC using the included Windows-compatible software and data cable. In addition, four current clamps, four alligator clips, and four measuring leads are included in the delivery contents.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Power Quality Analyzers and Monitors
Product Number PCE-360
Product Name Power Analyzer
Phase Single Phase
Voltage Range 50 to 600 volts
Current Range 3 to 1000 amps
Frequency Range 40 to 100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer 3-Phase - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 20 to 600 volts
Current Range 0 to 100 amps
View Details
Power Analyzer 3-Phase - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 20 to 600 volts
Current Range 4 to 1000 amps
View Details
Power Quality Analyzer - PCE-PA6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 0 to 600 volts
Current Range ? to 2000 amps
View Details
Power Analyzer - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 10 to 600 volts
Current Range 0 to 1200 amps
View Details